Texas Instruments High-Performance Analog MODULE PIP .8-1.8V 6A SMD Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 6A 10W - - Surface Mount 6-DIP SMD Module PTH12050LAS

Description
MODULE PIP .8-1.8V 6A SMD Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 6A 10W - - Surface Mount 6-DIP SMD Module 0.87"" L x 0.50"" W x 0.36"" H (22.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.88
Request a Quote Datasheet
Description
MODULE PIP .8-1.8V 6A SMD Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 6A 10W - - Surface Mount 6-DIP SMD Module 0.87"" L x 0.50"" W x 0.36"" H (22.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MODULE PIP .8-1.8V 6A SMD Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 6A 10W - - Surface Mount 6-DIP SMD Module - PTH12050LAS - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .8-1.8V 6A SMD Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 6A 10W - - Surface Mount 6-DIP SMD Module
PTH12050LAS
MODULE PIP .8-1.8V 6A SMD Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 6A 10W - - Surface Mount 6-DIP SMD Module PTH12050LAS
MODULE PIP .8-1.8V 6A SMD Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 6A 10W - - Surface Mount 6-DIP SMD Module 0.87"" L x 0.50"" W x 0.36"" H (22.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.88

MODULE PIP .8-1.8V 6A SMD Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 6A 10W - - Surface Mount 6-DIP SMD Module 0.87"" L x 0.50"" W x 0.36"" H (22.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.88

Supplier's Site
DC DC Converters - 296-20475-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20475-ND
DC DC Converters 296-20475-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 6A 10.8V - 13.2V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 6A 10.8V - 13.2V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH12050LAS
1240639-PTH12050LAS
Power Supplies Board Mount DCDC Converters - PTH12050LAS 1240639-PTH12050LAS
Manufacturer: Texas Instruments Win Source Part Number: 1240639-PTH12050LAS Series: PTH12050 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, UVLO Package: 6-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 0.87" L x 0.50" W x 0.36" H (22.1mm x 12.7mm x 9.1mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 1.8 V Efficiency: 88% Family Name: PTH12050L Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): PTH12050LADT; PTH12060LAHPTH12060Y AH; ; Introduction Date: May 01, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240639-PTH12050LAS
Series: PTH12050
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, UVLO
Package: 6-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.87" L x 0.50" W x 0.36" H (22.1mm x 12.7mm x 9.1mm)
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 1.8 V
Efficiency: 88%
Family Name: PTH12050L
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 10.8V
Voltage Input MAX: 13.2V
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): PTH12050LADT; PTH12060LAHPTH12060YAH; ;
Introduction Date: May 01, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH12050LAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH12050LAS
Power Supplies - Board Mount - DC DC Converters PTH12050LAS
DC DC CONVERTER 0.8-1.8V 6A

DC DC CONVERTER 0.8-1.8V 6A

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTH12050LAS 296-20475-ND 1240639-PTH12050LAS PTH12050LAS
Product Name MODULE PIP .8-1.8V 6A SMD Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 6A 10W - - Surface Mount 6-DIP SMD Module DC DC Converters Power Supplies Board Mount DCDC Converters - PTH12050LAS Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSW-12048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 2.5 amps
View Details
DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP4303S 4Ch Precision Linear DC Power Supply - UDP4303S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details