Texas Instruments High-Performance Analog DC DC Converters PTH12000LAH

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 6A 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 6A 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20446-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20446-ND
DC DC Converters 296-20446-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 6A 10.8V - 13.2V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 6A 10.8V - 13.2V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
062183-PTH12000LAH
Power Supplies - Board Mount 062183-PTH12000LAH
Manufacturer: Texas Instruments Win Source Part Number: 062183-PTH12000LAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH12000 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 5-DIP Module Size / Dimension: 0.75" L x 0.50" W x 0.34" H (19.1mm x 12.7mm x 8.6mm) Applications: ITE (Commercial) Standard Package: 56 Catalog: PTH12000 Series Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 0.8 ~ 1.8 V Efficiency: 87% Power (Watts) - Max: 10.8W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 062183-PTH12000LAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH12000
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 5-DIP Module
Size / Dimension: 0.75" L x 0.50" W x 0.34" H (19.1mm x 12.7mm x 8.6mm)
Applications: ITE (Commercial)
Standard Package: 56
Catalog: PTH12000 Series
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 0.8 ~ 1.8 V
Efficiency: 87%
Power (Watts) - Max: 10.8W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
MODULE PIP .8-1.8V 6A HORZ T/H Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 6A 10W - - - PTH12000LAH - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .8-1.8V 6A HORZ T/H Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 6A 10W - -
PTH12000LAH
MODULE PIP .8-1.8V 6A HORZ T/H Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 6A 10W - - PTH12000LAH
MODULE PIP .8-1.8V 6A HORZ T/H Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 6A 10W - - Through Hole 5-DIP Module 0.75"" L x 0.50"" W x 0.34"" H (19.1mm x 12.7mm x 8.6mm) Tray -40¦C ~ 85¦C 0.87

MODULE PIP .8-1.8V 6A HORZ T/H Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 6A 10W - - Through Hole 5-DIP Module 0.75"" L x 0.50"" W x 0.34"" H (19.1mm x 12.7mm x 8.6mm) Tray -40¦C ~ 85¦C 0.87

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTH12000LAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH12000LAH
Power Supplies - Board Mount - DC DC Converters PTH12000LAH
PTH12000L 0.8 TO 1.8 V 6-A, 12-V

PTH12000L 0.8 TO 1.8 V 6-A, 12-V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-20446-ND 062183-PTH12000LAH PTH12000LAH PTH12000LAH
Product Name DC DC Converters Power Supplies - Board Mount MODULE PIP .8-1.8V 6A HORZ T/H Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 6A 10W - - Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSW-24024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 10 amps
View Details
D22 DIN Rail A/D 100-240V 60W 12V - IPS-D22A60W12V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details