Texas Instruments High-Performance Analog Power Supplies - Board Mount PTD08A010WAD

Description
Manufacturer: Texas Instruments Win Source Part Number: 081179-PTD08A010WAD Category: Power Supplies - Board Mount Family: DC DC Converters Series: Powertrain Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 12-DIP Module Size / Dimension: 0.75" L x 0.62" W x 0.32" H (19.1mm x 15.7mm x 8.1mm) Applications: ITE (Commercial) Standard Package: 36 Catalog: Powertrain Series Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 4.75V Voltage - Input (Max): 14V Voltage - Output 1: 0.7 ~ 3.6 V Efficiency: 95% Power (Watts) - Max: 36W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081179-PTD08A010WAD Category: Power Supplies - Board Mount Family: DC DC Converters Series: Powertrain Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 12-DIP Module Size / Dimension: 0.75" L x 0.62" W x 0.32" H (19.1mm x 15.7mm x 8.1mm) Applications: ITE (Commercial) Standard Package: 36 Catalog: Powertrain Series Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 4.75V Voltage - Input (Max): 14V Voltage - Output 1: 0.7 ~ 3.6 V Efficiency: 95% Power (Watts) - Max: 36W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
081179-PTD08A010WAD
Power Supplies - Board Mount 081179-PTD08A010WAD
Manufacturer: Texas Instruments Win Source Part Number: 081179-PTD08A010WAD Category: Power Supplies - Board Mount Family: DC DC Converters Series: Powertrain Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 12-DIP Module Size / Dimension: 0.75" L x 0.62" W x 0.32" H (19.1mm x 15.7mm x 8.1mm) Applications: ITE (Commercial) Standard Package: 36 Catalog: Powertrain Series Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 4.75V Voltage - Input (Max): 14V Voltage - Output 1: 0.7 ~ 3.6 V Efficiency: 95% Power (Watts) - Max: 36W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081179-PTD08A010WAD
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Powertrain
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 12-DIP Module
Size / Dimension: 0.75" L x 0.62" W x 0.32" H (19.1mm x 15.7mm x 8.1mm)
Applications: ITE (Commercial)
Standard Package: 36
Catalog: Powertrain Series
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 4.75V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.7 ~ 3.6 V
Efficiency: 95%
Power (Watts) - Max: 36W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
DC DC Converters - 296-23167-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-23167-ND
DC DC Converters 296-23167-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 10A 4.75V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 10A 4.75V - 14V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTD08A010WAD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTD08A010WAD
Power Supplies - Board Mount - DC DC Converters PTD08A010WAD
DC DC CONVERTER 0.7-3.6V

DC DC CONVERTER 0.7-3.6V

Supplier's Site
Dc-Dc Converter, 1 O/p, 0.7-3.6V, 10A; Output Power Max Texas Instruments - 29AH7185 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 0.7-3.6V, 10A; Output Power Max Texas Instruments
29AH7185
Dc-Dc Converter, 1 O/p, 0.7-3.6V, 10A; Output Power Max Texas Instruments 29AH7185
DC-DC CONVERTER, 1 O/P, 0.7-3.6V, 10A; Output Power Max:36W; Output Voltage Min:700mV; Output Voltage Max:3.6V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Module; Input Voltage DC RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 0.7-3.6V, 10A; Output Power Max:36W; Output Voltage Min:700mV; Output Voltage Max:3.6V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Module; Input Voltage DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 081179-PTD08A010WAD 296-23167-ND PTD08A010WAD 29AH7185
Product Name Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 1 O/p, 0.7-3.6V, 10A; Output Power Max Texas Instruments
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps 10 amps 10 amps
DC Output Power 36 watts 36 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
Programmable Power / 4U Programmable DC Power - hea6874-ea-pul-11000-80-4u-30000w-32093 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details