Texas Instruments High-Performance Analog DC-DC Power Supply Modules PTH04070WAH

Description
Module DC-DC, PTH04070WAH
Request a Quote Datasheet
Description
Module DC-DC, PTH04070WAH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Supply Modules - 2525545 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
2525545
DC-DC Power Supply Modules 2525545
Module DC-DC, PTH04070WAH

Module DC-DC, PTH04070WAH

Supplier's Site
DC-DC Power Supply Modules - 2525546 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
2525546
DC-DC Power Supply Modules 2525546
Module DC-DC, PTH04070WAH

Module DC-DC, PTH04070WAH

Supplier's Site
DC-DC Power Supply Modules - 2525546P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
2525546P
DC-DC Power Supply Modules 2525546P
Module DC-DC, PTH04070WAH

Module DC-DC, PTH04070WAH

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
086466-PTH04070WAH
Power Supplies - Board Mount 086466-PTH04070WAH
Manufacturer: Texas Instruments Win Source Part Number: 086466-PTH04070WAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH04070W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: With UVLO Package: 5-DIP Module Size / Dimension: 0.50" L x 0.40" W x 0.31" H (12.7mm x 10.2mm x 7.9mm) Applications: ITE (Commercial) Standard Package: 90 Catalog: PTH04070W Series Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.9 ~ 3.6 V Efficiency: 92% Power (Watts) - Max: 10.8W Family Name: PTH04070 Alternative Parts (Cross-Reference): PTH04070WAZT; PTH04070WAZ; PTH04070WAST; PTH04070WAS; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 086466-PTH04070WAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH04070W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: With UVLO
Package: 5-DIP Module
Size / Dimension: 0.50" L x 0.40" W x 0.31" H (12.7mm x 10.2mm x 7.9mm)
Applications: ITE (Commercial)
Standard Package: 90
Catalog: PTH04070W Series
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 3V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.9 ~ 3.6 V
Efficiency: 92%
Power (Watts) - Max: 10.8W
Family Name: PTH04070
Alternative Parts (Cross-Reference): PTH04070WAZT; PTH04070WAZ; PTH04070WAST; PTH04070WAS;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
DC DC Converters - 296-20397-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20397-ND
DC DC Converters 296-20397-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 3A 3V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 3A 3V - 5.5V Input

Buy Now Datasheet
MODULE PIP .9-3.6V 3A HORZ T/H Non-Isolated (POL) 1 3V 5.5V 0.9 ~ 3.6 V - - 3A 10W - With UVLO - PTH04070WAH - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .9-3.6V 3A HORZ T/H Non-Isolated (POL) 1 3V 5.5V 0.9 ~ 3.6 V - - 3A 10W - With UVLO
PTH04070WAH
MODULE PIP .9-3.6V 3A HORZ T/H Non-Isolated (POL) 1 3V 5.5V 0.9 ~ 3.6 V - - 3A 10W - With UVLO PTH04070WAH
MODULE PIP .9-3.6V 3A HORZ T/H Non-Isolated (POL) 1 3V 5.5V 0.9 ~ 3.6 V - - 3A 10W - With UVLO Through Hole 5-DIP Module 0.50"" L x 0.40"" W x 0.31"" H (12.7mm x 10.2mm x 7.9mm) Tray -40¦C ~ 85¦C 0.92

MODULE PIP .9-3.6V 3A HORZ T/H Non-Isolated (POL) 1 3V 5.5V 0.9 ~ 3.6 V - - 3A 10W - With UVLO Through Hole 5-DIP Module 0.50"" L x 0.40"" W x 0.31"" H (12.7mm x 10.2mm x 7.9mm) Tray -40¦C ~ 85¦C 0.92

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTH04070WAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH04070WAH
Power Supplies - Board Mount - DC DC Converters PTH04070WAH
DC DC CONVERTER 0.9-3.6V

DC DC CONVERTER 0.9-3.6V

Supplier's Site
Ic, V Reg, Switching, Adj; Output Power Max Texas Instruments - 29AH7189 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg, Switching, Adj; Output Power Max Texas Instruments
29AH7189
Ic, V Reg, Switching, Adj; Output Power Max Texas Instruments 29AH7189
IC, V REG, SWITCHING, ADJ; Output Power Max:10.8W; Output Voltage Min:900mV; Output Voltage Max:3.6V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:3V; Input VoltageRoHS Compliant: Yes

IC, V REG, SWITCHING, ADJ; Output Power Max:10.8W; Output Voltage Min:900mV; Output Voltage Max:3.6V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:3V; Input VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 2525545 086466-PTH04070WAH 296-20397-ND PTH04070WAH PTH04070WAH 29AH7189
Product Name DC-DC Power Supply Modules Power Supplies - Board Mount DC DC Converters MODULE PIP .9-3.6V 3A HORZ T/H Non-Isolated (POL) 1 3V 5.5V 0.9 ~ 3.6 V - - 3A 10W - With UVLO Power Supplies - Board Mount - DC DC Converters Ic, V Reg, Switching, Adj; Output Power Max Texas Instruments
Type DC Power Supply DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS Compliant
Form Factor Board Mount Board Mount Board Mount Board Mount
DC Output Current 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

100 W Single Phase Single Output Low Profile Power Supplies - PS-10024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
4 suppliers
DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details