Texas Instruments High-Performance Analog MODULE PIP .8-2.5V 6A HORZ T/H Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 6A 15W - - PTH03050WAH

Description
MODULE PIP .8-2.5V 6A HORZ T/H Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 6A 15W - - Through Hole 6-DIP Module 0.87"" L x 0.50"" W x 0.34"" H (22.1mm x 12.7mm x 8.6mm) Tray -40¦C ~ 85¦C 0.94
Request a Quote Datasheet
Description
MODULE PIP .8-2.5V 6A HORZ T/H Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 6A 15W - - Through Hole 6-DIP Module 0.87"" L x 0.50"" W x 0.34"" H (22.1mm x 12.7mm x 8.6mm) Tray -40¦C ~ 85¦C 0.94
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MODULE PIP .8-2.5V 6A HORZ T/H Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 6A 15W - - - PTH03050WAH - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .8-2.5V 6A HORZ T/H Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 6A 15W - -
PTH03050WAH
MODULE PIP .8-2.5V 6A HORZ T/H Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 6A 15W - - PTH03050WAH
MODULE PIP .8-2.5V 6A HORZ T/H Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 6A 15W - - Through Hole 6-DIP Module 0.87"" L x 0.50"" W x 0.34"" H (22.1mm x 12.7mm x 8.6mm) Tray -40¦C ~ 85¦C 0.94

MODULE PIP .8-2.5V 6A HORZ T/H Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 6A 15W - - Through Hole 6-DIP Module 0.87"" L x 0.50"" W x 0.34"" H (22.1mm x 12.7mm x 8.6mm) Tray -40¦C ~ 85¦C 0.94

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
133284-PTH03050WAH
Power Supplies - Board Mount 133284-PTH03050WAH
Manufacturer: Texas Instruments Win Source Part Number: 133284-PTH03050WAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH03050W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 6-DIP Module Size / Dimension: 0.87" L x 0.50" W x 0.34" H (22.1mm x 12.7mm x 8.6mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 2.95V Voltage - Input (Max): 3.65V Voltage - Output 1: 0.8 ~ 2.5 V Efficiency: 94% Power (Watts) - Max: 15W Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 133284-PTH03050WAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH03050W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 6-DIP Module
Size / Dimension: 0.87" L x 0.50" W x 0.34" H (22.1mm x 12.7mm x 8.6mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 2.95V
Voltage - Input (Max): 3.65V
Voltage - Output 1: 0.8 ~ 2.5 V
Efficiency: 94%
Power (Watts) - Max: 15W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-20381-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20381-ND
DC DC Converters 296-20381-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V 6A 2.95V - 3.65V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V 6A 2.95V - 3.65V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH03050WAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH03050WAH
Power Supplies - Board Mount - DC DC Converters PTH03050WAH
DC DC CONVERTER 0.8-2.5V 6A

DC DC CONVERTER 0.8-2.5V 6A

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTH03050WAH 133284-PTH03050WAH 296-20381-ND PTH03050WAH
Product Name MODULE PIP .8-2.5V 6A HORZ T/H Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 6A 15W - - Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps
DC Output Power 15 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1234877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details