Texas Instruments High-Performance Analog MOD PIP 16A 2.2-5.5V HORZ 11-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 16A 57W - - Surface Mount 11-DIP SMD Module PTH04T220WAZ

Description
MOD PIP 16A 2.2-5.5V HORZ 11-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 16A 57W - - Surface Mount 11-DIP SMD Module 1.00"" L x 0.75"" W x 0.36"" H (25.4mm x 19.1mm x 9.1mm) Tray -40¦C ~ 85¦C 0.94
Request a Quote Datasheet
Description
MOD PIP 16A 2.2-5.5V HORZ 11-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 16A 57W - - Surface Mount 11-DIP SMD Module 1.00"" L x 0.75"" W x 0.36"" H (25.4mm x 19.1mm x 9.1mm) Tray -40¦C ~ 85¦C 0.94
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOD PIP 16A 2.2-5.5V HORZ 11-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 16A 57W - - Surface Mount 11-DIP SMD Module - PTH04T220WAZ - ASAP Semiconductor LLC
Anaheim, CA, United States
MOD PIP 16A 2.2-5.5V HORZ 11-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 16A 57W - - Surface Mount 11-DIP SMD Module
PTH04T220WAZ
MOD PIP 16A 2.2-5.5V HORZ 11-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 16A 57W - - Surface Mount 11-DIP SMD Module PTH04T220WAZ
MOD PIP 16A 2.2-5.5V HORZ 11-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 16A 57W - - Surface Mount 11-DIP SMD Module 1.00"" L x 0.75"" W x 0.36"" H (25.4mm x 19.1mm x 9.1mm) Tray -40¦C ~ 85¦C 0.94

MOD PIP 16A 2.2-5.5V HORZ 11-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 16A 57W - - Surface Mount 11-DIP SMD Module 1.00"" L x 0.75"" W x 0.36"" H (25.4mm x 19.1mm x 9.1mm) Tray -40¦C ~ 85¦C 0.94

Supplier's Site
DC DC Converters - 296-21403-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-21403-ND
DC DC Converters 296-21403-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 16A 2.2V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 16A 2.2V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH04T220WAZ
890421-PTH04T220WAZ
Power Supplies Board Mount DCDC Converters - PTH04T220WAZ 890421-PTH04T220WAZ
Manufacturer: Texas Instruments Win Source Part Number: 890421-PTH04T220WAZ Series: PTH04T220W Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V - - 16A 2.2V - 5.5V Input Package: Tray Package: 11-SMD Module Mounting: Surface Mount Family Name: PTH04 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 42 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Affected HTSUS: 8504.40.9580 Other Part Number: -296-21403, -296-21403-ND, 296-21403, -PTH04T220WAZ-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 890421-PTH04T220WAZ
Series: PTH04T220W
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V - - 16A 2.2V - 5.5V Input
Package: Tray
Package: 11-SMD Module
Mounting: Surface Mount
Family Name: PTH04
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 42
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Affected
HTSUS: 8504.40.9580
Other Part Number: -296-21403, -296-21403-ND, 296-21403, -PTH04T220WAZ-NDR

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH04T220WAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH04T220WAZ
Power Supplies - Board Mount - DC DC Converters PTH04T220WAZ
DC DC CONVERTER 0.69-3.6V

DC DC CONVERTER 0.69-3.6V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTH04T220WAZ 296-21403-ND 890421-PTH04T220WAZ PTH04T220WAZ
Product Name MOD PIP 16A 2.2-5.5V HORZ 11-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 16A 57W - - Surface Mount 11-DIP SMD Module DC DC Converters Power Supplies Board Mount DCDC Converters - PTH04T220WAZ Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
Programmable Power / 2U Programmable DC Power - ea-psi-10060-60-2u-27678 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 60 amps
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details