Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - PTH03020WAD PTH03020WAD

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 931066-PTH03020WAD Series: PTH03020 (55W) Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V - - 22A 2.95V - 3.65V Input Package: 10-DIP Module Package: Tray Mounting: Through Hole Family Name: PTH03020 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 931066-PTH03020WAD Series: PTH03020 (55W) Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V - - 22A 2.95V - 3.65V Input Package: 10-DIP Module Package: Tray Mounting: Through Hole Family Name: PTH03020 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PTH03020WAD - 931066-PTH03020WAD - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH03020WAD
931066-PTH03020WAD
Power Supplies Board Mount DCDC Converters - PTH03020WAD 931066-PTH03020WAD
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 931066-PTH03020WAD Series: PTH03020 (55W) Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V - - 22A 2.95V - 3.65V Input Package: 10-DIP Module Package: Tray Mounting: Through Hole Family Name: PTH03020 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.40.9580

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 931066-PTH03020WAD
Series: PTH03020 (55W)
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V - - 22A 2.95V - 3.65V Input
Package: 10-DIP Module
Package: Tray
Mounting: Through Hole
Family Name: PTH03020
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 120
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH03020WAD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH03020WAD
Power Supplies - Board Mount - DC DC Converters PTH03020WAD
DC DC CONVERTER 0.8-2.5V 55W

DC DC CONVERTER 0.8-2.5V 55W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 931066-PTH03020WAD PTH03020WAD
Product Name Power Supplies Board Mount DCDC Converters - PTH03020WAD Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DHP100-250 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 30000 watts
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details