Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 25A 5.5V - 14V Input
MODULE PIP .7-3.6V 25A HORZ T/H Non-Isolated (POL) 1 5.5V 14V 0.7 ~ 3.6 V - - 25A 90W - - Through Hole 14-DIP Module 1.37"" L x 0.62"" W x 0.34"" H (34.8mm x 15.8mm x 8.5mm) Tray -40¦C ~ 85¦C 0.93
Manufacturer: Texas Instruments
Win Source Part Number: 082093-PTH08T210WAD
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH08T210W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP Module
Size / Dimension: 1.37" L x 0.62" W x 0.34" H (34.8mm x 15.8mm x 8.5mm)
Applications: ITE (Commercial)
Standard Package: 35
Catalog: PTH08T210W Series
Number of Outputs: 1
Current - Output (Max): 25A
Voltage - Input (Min): 5.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.7 ~ 3.6 V
Efficiency: 93%
Power (Watts) - Max: 90W
Family Name: PTH08T210
Alternative Parts (Cross-Reference): BMR 464 2002/001B; BMR 4640002/001C; LTM4636-1EY#PBF; LTM4636-1IY#PBF;
Introduction Date: November 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
DC DC CONVERTER
IC, MODULE PIP .7-3.6V 25A HORZ T/H; Output Power Max:-; Output Voltage Min:700mV; Output Voltage Max:3.6V; Output Current Max:30A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, DIP; Input Voltage DC RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 296-20434-ND | PTH08T210WAD | 082093-PTH08T210WAD | PTH08T210WAD | 26AJ8083 |
| Product Name | DC DC Converters | MODULE PIP .7-3.6V 25A HORZ T/H Non-Isolated (POL) 1 5.5V 14V 0.7 ~ 3.6 V - - 25A 90W - - | Power Supplies - Board Mount | Power Supplies - Board Mount - DC DC Converters | Ic, Module Pip .7-3.6V 25A Horz T/h; Output Power Max Texas Instruments |
| Type | DC-DC Converter; 1 | DC-DC Converter | |||
| Form Factor | Board Mount | Board Mount | Board Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| DC Output Current | 25 amps | 25 amps | 30 amps | ||
| DC Input Voltage | 5.5 to 14.0 volts | 5.5 to 14.0 volts |