Texas Instruments Power Supplies - Board Mount PTH03010WAST

Description
Manufacturer: Texas Instruments Win Source Part Number: 137387-PTH03010WAST Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH03010W Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, UVLO Package: 10-SMD Module Size / Dimension: 1.37" L x 0.62" W x 0.38" H (34.8mm x 15.7mm x 9.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 15A Voltage - Input (Min): 2.95V Voltage - Input (Max): 3.65V Voltage - Output 1: 0.8 ~ 2.5 V Efficiency: 93% Power (Watts) - Max: 38W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 137387-PTH03010WAST Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH03010W Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, UVLO Package: 10-SMD Module Size / Dimension: 1.37" L x 0.62" W x 0.38" H (34.8mm x 15.7mm x 9.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 15A Voltage - Input (Min): 2.95V Voltage - Input (Max): 3.65V Voltage - Output 1: 0.8 ~ 2.5 V Efficiency: 93% Power (Watts) - Max: 38W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
137387-PTH03010WAST
Power Supplies - Board Mount 137387-PTH03010WAST
Manufacturer: Texas Instruments Win Source Part Number: 137387-PTH03010WAST Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH03010W Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, UVLO Package: 10-SMD Module Size / Dimension: 1.37" L x 0.62" W x 0.38" H (34.8mm x 15.7mm x 9.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 15A Voltage - Input (Min): 2.95V Voltage - Input (Max): 3.65V Voltage - Output 1: 0.8 ~ 2.5 V Efficiency: 93% Power (Watts) - Max: 38W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 137387-PTH03010WAST
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH03010W
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, UVLO
Package: 10-SMD Module
Size / Dimension: 1.37" L x 0.62" W x 0.38" H (34.8mm x 15.7mm x 9.7mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 15A
Voltage - Input (Min): 2.95V
Voltage - Input (Max): 3.65V
Voltage - Output 1: 0.8 ~ 2.5 V
Efficiency: 93%
Power (Watts) - Max: 38W
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH03010WAST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH03010WAST
Power Supplies - Board Mount - DC DC Converters PTH03010WAST
DC DC CONVERTER 0.8-2.5V

DC DC CONVERTER 0.8-2.5V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 137387-PTH03010WAST PTH03010WAST
Product Name Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 15 amps
DC Output Power 38 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSD-6005-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 4.5 amps
View Details
2 suppliers
80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - PS8-1K2ATX-PZ - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / UKCA
DC Output Voltage 3.3 volts
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details