Texas Instruments High-Performance Analog MODULE PIP .8-3.6V 30A SMD 13DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 30A 108W - With UVLO Surface Mount 13-DIP SMD Module PTH05030WAS

Description
MODULE PIP .8-3.6V 30A SMD 13DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 30A 108W - With UVLO Surface Mount 13-DIP SMD Module 1.37"" L x 1.12"" W x 0.38"" H (34.8mm x 28.4mm x 9.7mm) Tray -40¦C ~ 85¦C 0.94
Request a Quote Datasheet
Description
MODULE PIP .8-3.6V 30A SMD 13DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 30A 108W - With UVLO Surface Mount 13-DIP SMD Module 1.37"" L x 1.12"" W x 0.38"" H (34.8mm x 28.4mm x 9.7mm) Tray -40¦C ~ 85¦C 0.94
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MODULE PIP .8-3.6V 30A SMD 13DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 30A 108W - With UVLO Surface Mount 13-DIP SMD Module - PTH05030WAS - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .8-3.6V 30A SMD 13DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 30A 108W - With UVLO Surface Mount 13-DIP SMD Module
PTH05030WAS
MODULE PIP .8-3.6V 30A SMD 13DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 30A 108W - With UVLO Surface Mount 13-DIP SMD Module PTH05030WAS
MODULE PIP .8-3.6V 30A SMD 13DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 30A 108W - With UVLO Surface Mount 13-DIP SMD Module 1.37"" L x 1.12"" W x 0.38"" H (34.8mm x 28.4mm x 9.7mm) Tray -40¦C ~ 85¦C 0.94

MODULE PIP .8-3.6V 30A SMD 13DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 30A 108W - With UVLO Surface Mount 13-DIP SMD Module 1.37"" L x 1.12"" W x 0.38"" H (34.8mm x 28.4mm x 9.7mm) Tray -40¦C ~ 85¦C 0.94

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
062177-PTH05030WAS
Power Supplies - Board Mount 062177-PTH05030WAS
Manufacturer: Texas Instruments Win Source Part Number: 062177-PTH05030WAS Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH05030W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off OCP OTP UVLO Package: 13-SMD Module Size / Dimension: 1.37" L x 1.12" W x 0.38" H (34.8mm x 28.5mm x 9.6mm) Applications: ITE (Commercial) Standard Package: 16 Catalog: PTH05030W Series Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 94% Power (Watts) - Max: 108W Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 062177-PTH05030WAS
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH05030W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off OCP OTP UVLO
Package: 13-SMD Module
Size / Dimension: 1.37" L x 1.12" W x 0.38" H (34.8mm x 28.5mm x 9.6mm)
Applications: ITE (Commercial)
Standard Package: 16
Catalog: PTH05030W Series
Number of Outputs: 1
Current - Output (Max): 30A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.8 ~ 3.6 V
Efficiency: 94%
Power (Watts) - Max: 108W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
DC DC Converters - 296-20412-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20412-ND
DC DC Converters 296-20412-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 30A 4.5V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 30A 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH05030WAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH05030WAS
Power Supplies - Board Mount - DC DC Converters PTH05030WAS
DC DC CONVERTER 0.8-3.6V 108W

DC DC CONVERTER 0.8-3.6V 108W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTH05030WAS 062177-PTH05030WAS 296-20412-ND PTH05030WAS
Product Name MODULE PIP .8-3.6V 30A SMD 13DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 30A 108W - With UVLO Surface Mount 13-DIP SMD Module Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 30 amps 30 amps
DC Output Power 108 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

9-36V DC to DC Power Module MI/O-Chassis compliant - MIOE-PWR2-00A1E - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 12.0 volts
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details