Texas Instruments High-Performance Analog Power Supplies - Board Mount PTH03020WAS

Description
Manufacturer: Texas Instruments Win Source Part Number: 026932-PTH03020WAS Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH03020W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 10-SMD Module Size / Dimension: 1.50" L x 0.87" W x 0.38" H (38.1mm x 22.1mm x 9.6mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 22A Voltage - Input (Min): 2.95V Voltage - Input (Max): 3.65V Voltage - Output 1: 0.8 ~ 2.5 V Efficiency: 95% Power (Watts) - Max: 55W Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 026932-PTH03020WAS Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH03020W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 10-SMD Module Size / Dimension: 1.50" L x 0.87" W x 0.38" H (38.1mm x 22.1mm x 9.6mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 22A Voltage - Input (Min): 2.95V Voltage - Input (Max): 3.65V Voltage - Output 1: 0.8 ~ 2.5 V Efficiency: 95% Power (Watts) - Max: 55W Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
026932-PTH03020WAS
Power Supplies - Board Mount 026932-PTH03020WAS
Manufacturer: Texas Instruments Win Source Part Number: 026932-PTH03020WAS Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH03020W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 10-SMD Module Size / Dimension: 1.50" L x 0.87" W x 0.38" H (38.1mm x 22.1mm x 9.6mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 22A Voltage - Input (Min): 2.95V Voltage - Input (Max): 3.65V Voltage - Output 1: 0.8 ~ 2.5 V Efficiency: 95% Power (Watts) - Max: 55W Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026932-PTH03020WAS
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH03020W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 10-SMD Module
Size / Dimension: 1.50" L x 0.87" W x 0.38" H (38.1mm x 22.1mm x 9.6mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 22A
Voltage - Input (Min): 2.95V
Voltage - Input (Max): 3.65V
Voltage - Output 1: 0.8 ~ 2.5 V
Efficiency: 95%
Power (Watts) - Max: 55W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MODULE PIP .8-2.5V 22A SMD 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 22A 55W - - Surface Mount 10-DIP SMD Module - PTH03020WAS - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .8-2.5V 22A SMD 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 22A 55W - - Surface Mount 10-DIP SMD Module
PTH03020WAS
MODULE PIP .8-2.5V 22A SMD 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 22A 55W - - Surface Mount 10-DIP SMD Module PTH03020WAS
MODULE PIP .8-2.5V 22A SMD 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 22A 55W - - Surface Mount 10-DIP SMD Module 1.50"" L x 0.87"" W x 0.38"" H (38.1mm x 22.1mm x 9.7mm) Tray -40¦C ~ 85¦C 0.95

MODULE PIP .8-2.5V 22A SMD 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 22A 55W - - Surface Mount 10-DIP SMD Module 1.50"" L x 0.87"" W x 0.38"" H (38.1mm x 22.1mm x 9.7mm) Tray -40¦C ~ 85¦C 0.95

Supplier's Site
DC DC Converters - 296-20376-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20376-ND
DC DC Converters 296-20376-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V 22A 2.95V - 3.65V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V 22A 2.95V - 3.65V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH03020WAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH03020WAS
Power Supplies - Board Mount - DC DC Converters PTH03020WAS
DC DC CONVERTER 0.8-2.5V 55W

DC DC CONVERTER 0.8-2.5V 55W

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 026932-PTH03020WAS PTH03020WAS 296-20376-ND PTH03020WAS
Product Name Power Supplies - Board Mount MODULE PIP .8-2.5V 22A SMD 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 22A 55W - - Surface Mount 10-DIP SMD Module DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 22 amps 22 amps
DC Output Power 55 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 48V - PSD-A120W48 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details