Texas Instruments High-Performance Analog DC DC Converters PTH05000WAZ

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 6A 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 6A 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20401-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20401-ND
DC DC Converters 296-20401-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 6A 4.5V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 6A 4.5V - 5.5V Input

Buy Now Datasheet
MODULE PIP .9-3.6V 6A SMD Non-Isolated (POL) 1 4.5V 5.5V 0.9 ~ 3.6 V - - 6A 21W - - Surface Mount 5-DIP SMD Module - PTH05000WAZ - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .9-3.6V 6A SMD Non-Isolated (POL) 1 4.5V 5.5V 0.9 ~ 3.6 V - - 6A 21W - - Surface Mount 5-DIP SMD Module
PTH05000WAZ
MODULE PIP .9-3.6V 6A SMD Non-Isolated (POL) 1 4.5V 5.5V 0.9 ~ 3.6 V - - 6A 21W - - Surface Mount 5-DIP SMD Module PTH05000WAZ
MODULE PIP .9-3.6V 6A SMD Non-Isolated (POL) 1 4.5V 5.5V 0.9 ~ 3.6 V - - 6A 21W - - Surface Mount 5-DIP SMD Module 0.75"" L x 0.50"" W x 0.36"" H (19.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.92

MODULE PIP .9-3.6V 6A SMD Non-Isolated (POL) 1 4.5V 5.5V 0.9 ~ 3.6 V - - 6A 21W - - Surface Mount 5-DIP SMD Module 0.75"" L x 0.50"" W x 0.36"" H (19.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.92

Supplier's Site
Dc/dc 5Vin 6A Adj O/p, Smd, 5000; Output Power Max Texas Instruments - 29AH7190 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc 5Vin 6A Adj O/p, Smd, 5000; Output Power Max Texas Instruments
29AH7190
Dc/dc 5Vin 6A Adj O/p, Smd, 5000; Output Power Max Texas Instruments 29AH7190
DC/DC 5VIN 6A ADJ O/P, SMD, 5000; Output Power Max:21.6W; Output Voltage Min:900mV; Output Voltage Max:3.6V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage DC RoHS Compliant: Yes

DC/DC 5VIN 6A ADJ O/P, SMD, 5000; Output Power Max:21.6W; Output Voltage Min:900mV; Output Voltage Max:3.6V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage DC RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTH05000WAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH05000WAZ
Power Supplies - Board Mount - DC DC Converters PTH05000WAZ
DC DC CONVERTER 0.9-3.6V

DC DC CONVERTER 0.9-3.6V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-20401-ND PTH05000WAZ 29AH7190 PTH05000WAZ
Product Name DC DC Converters MODULE PIP .9-3.6V 6A SMD Non-Isolated (POL) 1 4.5V 5.5V 0.9 ~ 3.6 V - - 6A 21W - - Surface Mount 5-DIP SMD Module Dc/dc 5Vin 6A Adj O/p, Smd, 5000; Output Power Max Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-ps-10360-120-3u-27649 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 120 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Space Products - ARA2815D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details