Texas Instruments High-Performance Analog DC DC Converters PTH12000WAZ

Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 6A 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 6A 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-19754-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-19754-ND
DC DC Converters 296-19754-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 6A 10.8V - 13.2V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 6A 10.8V - 13.2V Input

Buy Now Datasheet
MODULE PIP 12VIN 6A ADJ 5-SMD Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 6A 33W - - Surface Mount 5-DIP SMD Module - PTH12000WAZ - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP 12VIN 6A ADJ 5-SMD Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 6A 33W - - Surface Mount 5-DIP SMD Module
PTH12000WAZ
MODULE PIP 12VIN 6A ADJ 5-SMD Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 6A 33W - - Surface Mount 5-DIP SMD Module PTH12000WAZ
MODULE PIP 12VIN 6A ADJ 5-SMD Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 6A 33W - - Surface Mount 5-DIP SMD Module 0.75"" L x 0.50"" W x 0.36"" H (19.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.92

MODULE PIP 12VIN 6A ADJ 5-SMD Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 6A 33W - - Surface Mount 5-DIP SMD Module 0.75"" L x 0.50"" W x 0.36"" H (19.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.92

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH12000WAZ
792715-PTH12000WAZ
Power Supplies Board Mount DCDC Converters - PTH12000WAZ 792715-PTH12000WAZ
Manufacturer: Texas Instruments Win Source Part Number: 792715-PTH12000WAZ Series: PTH12000 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, UVLO Package: 5-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 1.2 ~ 5.5 V Efficiency: 92% Family Name: PTH12000 Categories: Power Supplies - Board Mount Dimension: 0.75" L x 0.50" W x 0.36" H (19.1mm x 12.7mm x 9.1mm) Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): V7BA-06A2A0G; VRBA-06A2A0; S7BA-06A1A0G; S7BA-06A1A0; Introduction Date: April 04, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 792715-PTH12000WAZ
Series: PTH12000
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, UVLO
Package: 5-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 1.2 ~ 5.5 V
Efficiency: 92%
Family Name: PTH12000
Categories: Power Supplies - Board Mount
Dimension: 0.75" L x 0.50" W x 0.36" H (19.1mm x 12.7mm x 9.1mm)
Input Voltage MIN: 10.8V
Voltage Input MAX: 13.2V
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): V7BA-06A2A0G; VRBA-06A2A0; S7BA-06A1A0G; S7BA-06A1A0;
Introduction Date: April 04, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH12000WAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH12000WAZ
Power Supplies - Board Mount - DC DC Converters PTH12000WAZ
DC DC CONVERTER 1.2-5.5V

DC DC CONVERTER 1.2-5.5V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-19754-ND PTH12000WAZ 792715-PTH12000WAZ PTH12000WAZ
Product Name DC DC Converters MODULE PIP 12VIN 6A ADJ 5-SMD Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 6A 33W - - Surface Mount 5-DIP SMD Module Power Supplies Board Mount DCDC Converters - PTH12000WAZ Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1141-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 2.5 amps
View Details
3 suppliers
DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details