Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - PTN04050CAS PTN04050CAS

Description
Manufacturer: Texas Instruments Win Source Part Number: 931078-PTN04050CAS Series: PTN04050C (12W) Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter Output 5 ~ 15V - - 2.4A 2.95V - 5.5V Input Package: Tray Package: 4-SMD Module Mounting: Surface Mount Family Name: PTN04050 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 56 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Affected HTSUS: 8504.40.9580 Other Part Number: 296-19682, 296-19682-NDR, PTN04050CAS-ND, -296-19682, -296-19682-ND, -PTN04050CAS-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 931078-PTN04050CAS Series: PTN04050C (12W) Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter Output 5 ~ 15V - - 2.4A 2.95V - 5.5V Input Package: Tray Package: 4-SMD Module Mounting: Surface Mount Family Name: PTN04050 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 56 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Affected HTSUS: 8504.40.9580 Other Part Number: 296-19682, 296-19682-NDR, PTN04050CAS-ND, -296-19682, -296-19682-ND, -PTN04050CAS-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTN04050CAS
931078-PTN04050CAS
Power Supplies Board Mount DCDC Converters - PTN04050CAS 931078-PTN04050CAS
Manufacturer: Texas Instruments Win Source Part Number: 931078-PTN04050CAS Series: PTN04050C (12W) Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter Output 5 ~ 15V - - 2.4A 2.95V - 5.5V Input Package: Tray Package: 4-SMD Module Mounting: Surface Mount Family Name: PTN04050 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 56 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Affected HTSUS: 8504.40.9580 Other Part Number: 296-19682, 296-19682-NDR, PTN04050CAS-ND, -296-19682, -296-19682-ND, -PTN04050CAS-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 931078-PTN04050CAS
Series: PTN04050C (12W)
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter Output 5 ~ 15V - - 2.4A 2.95V - 5.5V Input
Package: Tray
Package: 4-SMD Module
Mounting: Surface Mount
Family Name: PTN04050
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 56
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Affected
HTSUS: 8504.40.9580
Other Part Number: 296-19682, 296-19682-NDR, PTN04050CAS-ND, -296-19682, -296-19682-ND, -PTN04050CAS-NDR

Buy Now Datasheet
MODULE PIP 5V 6A HORZ SMD Non-Isolated (POL) 1 2.95V 5.5V 5 ~ 15 V - - 2.4A 12W - - Surface Mount 4-DIP SMD Module - PTN04050CAS - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP 5V 6A HORZ SMD Non-Isolated (POL) 1 2.95V 5.5V 5 ~ 15 V - - 2.4A 12W - - Surface Mount 4-DIP SMD Module
PTN04050CAS
MODULE PIP 5V 6A HORZ SMD Non-Isolated (POL) 1 2.95V 5.5V 5 ~ 15 V - - 2.4A 12W - - Surface Mount 4-DIP SMD Module PTN04050CAS
MODULE PIP 5V 6A HORZ SMD Non-Isolated (POL) 1 2.95V 5.5V 5 ~ 15 V - - 2.4A 12W - - Surface Mount 4-DIP SMD Module 0.87"" L x 0.50"" W x 0.36"" H (22.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.9

MODULE PIP 5V 6A HORZ SMD Non-Isolated (POL) 1 2.95V 5.5V 5 ~ 15 V - - 2.4A 12W - - Surface Mount 4-DIP SMD Module 0.87"" L x 0.50"" W x 0.36"" H (22.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.9

Supplier's Site
DC DC Converters - 296-19682-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-19682-ND
DC DC Converters 296-19682-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5 ~ 15V 2.4A 2.95V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5 ~ 15V 2.4A 2.95V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTN04050CAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTN04050CAS
Power Supplies - Board Mount - DC DC Converters PTN04050CAS
DC DC CONVERTER 5-15V

DC DC CONVERTER 5-15V

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 931078-PTN04050CAS PTN04050CAS 296-19682-ND PTN04050CAS
Product Name Power Supplies Board Mount DCDC Converters - PTN04050CAS MODULE PIP 5V 6A HORZ SMD Non-Isolated (POL) 1 2.95V 5.5V 5 ~ 15 V - - 2.4A 12W - - Surface Mount 4-DIP SMD Module DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Type DC-DC Converter; 1 DC-DC Converter
DC Output Current 2.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B12V-P230C1-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 12.0 volts
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details