Artesyn Embedded Power Dc-Dc Converter, Non Iso Pol, 1 O/p, 21.6W, 6A; Power Supply Approvals Artesyn Embedded Technologies PTH05050WAZ

Description
DC-DC CONVERTER, NON ISO POL, 1 O/P, 21.6W, 6A; Power Supply Approvals:ITE; Output Power Max:21.6W; Output Voltage Min:800mV; Output Voltage Max:3.6V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; Height:9.09mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, NON ISO POL, 1 O/P, 21.6W, 6A; Power Supply Approvals:ITE; Output Power Max:21.6W; Output Voltage Min:800mV; Output Voltage Max:3.6V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; Height:9.09mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Non Iso Pol, 1 O/p, 21.6W, 6A; Power Supply Approvals Artesyn Embedded Technologies - 71K9412 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1 O/p, 21.6W, 6A; Power Supply Approvals Artesyn Embedded Technologies
71K9412
Dc-Dc Converter, Non Iso Pol, 1 O/p, 21.6W, 6A; Power Supply Approvals Artesyn Embedded Technologies 71K9412
DC-DC CONVERTER, NON ISO POL, 1 O/P, 21.6W, 6A; Power Supply Approvals:ITE; Output Power Max:21.6W; Output Voltage Min:800mV; Output Voltage Max:3.6V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; Height:9.09mm RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1 O/P, 21.6W, 6A; Power Supply Approvals:ITE; Output Power Max:21.6W; Output Voltage Min:800mV; Output Voltage Max:3.6V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; Height:9.09mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH05050WAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH05050WAZ
Power Supplies - Board Mount - DC DC Converters PTH05050WAZ
DC DC CONVERTER 0.8-3.6V 21W

DC DC CONVERTER 0.8-3.6V 21W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 71K9412 PTH05050WAZ
Product Name Dc-Dc Converter, Non Iso Pol, 1 O/p, 21.6W, 6A; Power Supply Approvals Artesyn Embedded Technologies Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 0.8 to 3.6 volts
DC Output Current 6 amps
DC Output Power 21.6 watts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6835-ea-pu-10080-1000-4u-30000w-32054 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details