Texas Instruments High-Performance Analog DC DC Converters PTH05060WAD

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 10A 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 10A 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-26310-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-26310-ND
DC DC Converters 296-26310-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 10A 4.5V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 10A 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH05060WAD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH05060WAD
Power Supplies - Board Mount - DC DC Converters PTH05060WAD
DC DC CONVERTER 0.8-3.6V 10A

DC DC CONVERTER 0.8-3.6V 10A

Supplier's Site
Ic, Dc/dc 5Vin 10A Adj O/p, 5060; Output Power Max Texas Instruments - 64AH7964 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc/dc 5Vin 10A Adj O/p, 5060; Output Power Max Texas Instruments
64AH7964
Ic, Dc/dc 5Vin 10A Adj O/p, 5060; Output Power Max Texas Instruments 64AH7964
IC, DC/DC 5VIN 10A ADJ O/P, 5060; Output Power Max:36W; Output Voltage Min:800mV; Output Voltage Max:3.6V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, DIP; Input Voltage DC Min:4.5V;RoHS Compliant: Yes

IC, DC/DC 5VIN 10A ADJ O/P, 5060; Output Power Max:36W; Output Voltage Min:800mV; Output Voltage Max:3.6V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, DIP; Input Voltage DC Min:4.5V;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-26310-ND PTH05060WAD 64AH7964
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Ic, Dc/dc 5Vin 10A Adj O/p, 5060; Output Power Max Texas Instruments
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps 10 amps
DC Input Voltage 4.5 to 5.5 volts 4.5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details