Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 2V 10A 4.5V - 14V Input
Manufacturer: Texas Instruments
Win Source Part Number: 210341-PTH08T240FAD
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH08T240F
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 11-DIP Module
Size / Dimension: 0.87" L x 0.62" W x 0.34" H (22.1mm x 15.7mm x 8.6mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.69 ~ 2 V
Efficiency: 90%
Power (Watts) - Max: 20W
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
MODULE PIP 14VIN 10A ADJ 11DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 2 V - - 10A 20W - - Through Hole 11-DIP Module 0.87"" L x 0.62"" W x 0.34"" H (22.1mm x 15.7mm x 8.6mm) Tray -40¦C ~ 85¦C 0.9
DC DC CONVERTER 0.69-2V
| DigiKey | Win Source Electronics | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 296-22771-ND | 210341-PTH08T240FAD | PTH08T240FAD | PTH08T240FAD |
| Product Name | DC DC Converters | Power Supplies - Board Mount | MODULE PIP 14VIN 10A ADJ 11DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 2 V - - 10A 20W - - | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | ||
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 10 amps | 10 amps | ||
| DC Input Voltage | 4.5 to 14.0 volts | 4.5 to 14.0 volts |