Texas Instruments High-Performance Analog DC DC Converters PTH08T220WAH

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 16A 4.5V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 16A 4.5V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20439-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20439-ND
DC DC Converters 296-20439-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 16A 4.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 16A 4.5V - 14V Input

Buy Now Datasheet
MODULE PIP 16A HORZ T/H 11-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 16A 88W - - - PTH08T220WAH - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP 16A HORZ T/H 11-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 16A 88W - -
PTH08T220WAH
MODULE PIP 16A HORZ T/H 11-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 16A 88W - - PTH08T220WAH
MODULE PIP 16A HORZ T/H 11-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 16A 88W - - Through Hole 11-DIP Module 0.87"" L x 0.75"" W x 0.34"" H (22.1mm x 19.1mm x 8.6mm) Tray -40¦C ~ 85¦C 0.95

MODULE PIP 16A HORZ T/H 11-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 16A 88W - - Through Hole 11-DIP Module 0.87"" L x 0.75"" W x 0.34"" H (22.1mm x 19.1mm x 8.6mm) Tray -40¦C ~ 85¦C 0.95

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
062182-PTH08T220WAH
Power Supplies - Board Mount 062182-PTH08T220WAH
Manufacturer: Texas Instruments Win Source Part Number: 062182-PTH08T220WAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH08T220W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 11-DIP Module Size / Dimension: 0.87" L x 0.75" W x 0.34" H (22.1mm x 19.1mm x 8.6mm) Applications: ITE (Commercial) Standard Package: 42 Catalog: PTH08T220W/221W Series Number of Outputs: 1 Current - Output (Max): 16A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.69 ~ 5.5 V Efficiency: 95% Power (Watts) - Max: 88W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 062182-PTH08T220WAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH08T220W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 11-DIP Module
Size / Dimension: 0.87" L x 0.75" W x 0.34" H (22.1mm x 19.1mm x 8.6mm)
Applications: ITE (Commercial)
Standard Package: 42
Catalog: PTH08T220W/221W Series
Number of Outputs: 1
Current - Output (Max): 16A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.69 ~ 5.5 V
Efficiency: 95%
Power (Watts) - Max: 88W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Power Supplies - Board Mount - DC DC Converters - PTH08T220WAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH08T220WAH
Power Supplies - Board Mount - DC DC Converters PTH08T220WAH
DC DC CONVERTER 0.69-5.5V

DC DC CONVERTER 0.69-5.5V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-20439-ND PTH08T220WAH 062182-PTH08T220WAH PTH08T220WAH
Product Name DC DC Converters MODULE PIP 16A HORZ T/H 11-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 16A 88W - - Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 16 amps 16 amps
DC Input Voltage 4.5 to 14.0 volts 4.5 to 14.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B-12-V-ST-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details