Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 25A 5.5V - 14V Input
MODULE PIP .7-3.6V 25A SMD Non-Isolated (POL) 1 5.5V 14V 0.7 ~ 3.6 V - - 25A 90W - - Surface Mount 14-DIP SMD Module 1.37"" L x 0.62"" W x 0.37"" H (34.8mm x 15.8mm x 9.4mm) Tray -40¦C ~ 85¦C 0.93
Manufacturer: Texas Instruments
Win Source Part Number: 145299-PTH08T210WAS
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH08T210W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 14-SMD Module
Size / Dimension: 1.37" L x 0.62" W x 0.37" H (34.8mm x 15.8mm x 9.4mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 25A
Voltage - Input (Min): 5.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.7 ~ 3.6 V
Efficiency: 93%
Power (Watts) - Max: 90W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
DC DC CONVERTER 0.7-3.6V
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 296-20436-ND | PTH08T210WAS | 145299-PTH08T210WAS | PTH08T210WAS |
| Product Name | DC DC Converters | MODULE PIP .7-3.6V 25A SMD Non-Isolated (POL) 1 5.5V 14V 0.7 ~ 3.6 V - - 25A 90W - - Surface Mount 14-DIP SMD Module | Power Supplies - Board Mount | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | ||
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 25 amps | 25 amps | ||
| DC Input Voltage | 5.5 to 14.0 volts | 5.5 to 14.0 volts |