Texas Instruments High-Performance Analog MODULE PIP .55-1.8V 15A TH 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.55 ~ 1.8 V - - 15A 27W - - PTH05010YAH

Description
MODULE PIP .55-1.8V 15A TH 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.55 ~ 1.8 V - - 15A 27W - - Through Hole 10-DIP Module 1.37"" L x 0.62"" W x 0.35"" H (34.8mm x 15.7mm x 8.9mm) Tray -40¦C ~ 85¦C 0.88
Request a Quote Datasheet
Description
MODULE PIP .55-1.8V 15A TH 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.55 ~ 1.8 V - - 15A 27W - - Through Hole 10-DIP Module 1.37"" L x 0.62"" W x 0.35"" H (34.8mm x 15.7mm x 8.9mm) Tray -40¦C ~ 85¦C 0.88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MODULE PIP .55-1.8V 15A TH 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.55 ~ 1.8 V - - 15A 27W - - - PTH05010YAH - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .55-1.8V 15A TH 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.55 ~ 1.8 V - - 15A 27W - -
PTH05010YAH
MODULE PIP .55-1.8V 15A TH 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.55 ~ 1.8 V - - 15A 27W - - PTH05010YAH
MODULE PIP .55-1.8V 15A TH 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.55 ~ 1.8 V - - 15A 27W - - Through Hole 10-DIP Module 1.37"" L x 0.62"" W x 0.35"" H (34.8mm x 15.7mm x 8.9mm) Tray -40¦C ~ 85¦C 0.88

MODULE PIP .55-1.8V 15A TH 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.55 ~ 1.8 V - - 15A 27W - - Through Hole 10-DIP Module 1.37"" L x 0.62"" W x 0.35"" H (34.8mm x 15.7mm x 8.9mm) Tray -40¦C ~ 85¦C 0.88

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
210339-PTH05010YAH
Power Supplies - Board Mount 210339-PTH05010YAH
Manufacturer: Texas Instruments Win Source Part Number: 210339-PTH05010YAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH05010Y Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 10-DIP Module Size / Dimension: 1.37" L x 0.62" W x 0.35" H (34.8mm x 15.7mm x 8.9mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 15A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.55 ~ 1.8 V Efficiency: 88% Power (Watts) - Max: 27W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 210339-PTH05010YAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH05010Y
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 10-DIP Module
Size / Dimension: 1.37" L x 0.62" W x 0.35" H (34.8mm x 15.7mm x 8.9mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 15A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.55 ~ 1.8 V
Efficiency: 88%
Power (Watts) - Max: 27W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-20405-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20405-ND
DC DC Converters 296-20405-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.8V 15A 4.5V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.8V 15A 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH05010YAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH05010YAH
Power Supplies - Board Mount - DC DC Converters PTH05010YAH
DC DC CONVERTER 0.55-1.8V

DC DC CONVERTER 0.55-1.8V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTH05010YAH 210339-PTH05010YAH 296-20405-ND PTH05010YAH
Product Name MODULE PIP .55-1.8V 15A TH 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.55 ~ 1.8 V - - 15A 27W - - Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 15 amps 15 amps
DC Output Power 27 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply / ATX PC Power Supply - fsp400-70agb-21227 - TPS Elektronik GmbH
Specs
Technology Switching Power Supply
DC Output Power 400 watts
View Details
Mini Encapsulated - PC Board Mounting DC-DC Converters, Single and Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Linear Power Supply
Form Factor Board Mount
View Details