Texas Instruments High-Performance Analog REG SW 2.5-12.6V 1.5A SMD Non-Isolated (POL) 1 7V 36V 2.5 ~ 12.6 V - - 1.5A 18W - With UVLO Surface Mount 5-DIP SMD Module PTN78000WAS

Description
REG SW 2.5-12.6V 1.5A SMD Non-Isolated (POL) 1 7V 36V 2.5 ~ 12.6 V - - 1.5A 18W - With UVLO Surface Mount 5-DIP SMD Module 0.75"" L x 0.50"" W x 0.36"" H (19.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.91
Request a Quote Datasheet
Description
REG SW 2.5-12.6V 1.5A SMD Non-Isolated (POL) 1 7V 36V 2.5 ~ 12.6 V - - 1.5A 18W - With UVLO Surface Mount 5-DIP SMD Module 0.75"" L x 0.50"" W x 0.36"" H (19.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.91
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG SW 2.5-12.6V 1.5A SMD Non-Isolated (POL) 1 7V 36V 2.5 ~ 12.6 V - - 1.5A 18W - With UVLO Surface Mount 5-DIP SMD Module - PTN78000WAS - ASAP Semiconductor LLC
Anaheim, CA, United States
REG SW 2.5-12.6V 1.5A SMD Non-Isolated (POL) 1 7V 36V 2.5 ~ 12.6 V - - 1.5A 18W - With UVLO Surface Mount 5-DIP SMD Module
PTN78000WAS
REG SW 2.5-12.6V 1.5A SMD Non-Isolated (POL) 1 7V 36V 2.5 ~ 12.6 V - - 1.5A 18W - With UVLO Surface Mount 5-DIP SMD Module PTN78000WAS
REG SW 2.5-12.6V 1.5A SMD Non-Isolated (POL) 1 7V 36V 2.5 ~ 12.6 V - - 1.5A 18W - With UVLO Surface Mount 5-DIP SMD Module 0.75"" L x 0.50"" W x 0.36"" H (19.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.91

REG SW 2.5-12.6V 1.5A SMD Non-Isolated (POL) 1 7V 36V 2.5 ~ 12.6 V - - 1.5A 18W - With UVLO Surface Mount 5-DIP SMD Module 0.75"" L x 0.50"" W x 0.36"" H (19.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.91

Supplier's Site
DC DC Converters - 296-20507-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20507-ND
DC DC Converters 296-20507-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 12.6V 1.5A 7V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 12.6V 1.5A 7V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 2.5-12.6V, 1.5A; Output Power Max Texas Instruments - 26AJ8090 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 2.5-12.6V, 1.5A; Output Power Max Texas Instruments
26AJ8090
Dc-Dc Converter, 1 O/p, 2.5-12.6V, 1.5A; Output Power Max Texas Instruments 26AJ8090
DC-DC CONVERTER, 1 O/P, 2.5-12.6V, 1.5A; Output Power Max:22.5W; Output Voltage Min:2.5V; Output Voltage Max:12.6V; Output Current Max:1.5A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 2.5-12.6V, 1.5A; Output Power Max:22.5W; Output Voltage Min:2.5V; Output Voltage Max:12.6V; Output Current Max:1.5A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTN78000WAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTN78000WAS
Power Supplies - Board Mount - DC DC Converters PTN78000WAS
DC DC CONVERTER 2.5-12.6V

DC DC CONVERTER 2.5-12.6V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTN78000WAS 296-20507-ND 26AJ8090 PTN78000WAS
Product Name REG SW 2.5-12.6V 1.5A SMD Non-Isolated (POL) 1 7V 36V 2.5 ~ 12.6 V - - 1.5A 18W - With UVLO Surface Mount 5-DIP SMD Module DC DC Converters Dc-Dc Converter, 1 O/p, 2.5-12.6V, 1.5A; Output Power Max Texas Instruments Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1.5 amps 1.5 amps
DC Input Voltage 7.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details