Texas Instruments High-Performance Analog Power Supplies - Board Mount PTH08T250WAD

Description
Manufacturer: Texas Instruments Win Source Part Number: 082097-PTH08T250WAD Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH08T250W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 22-DIP Module Size / Dimension: 1.52" L x 1.02" W x 0.38" H (38.6mm x 25.9mm x 9.7mm) Applications: ITE (Commercial) Standard Package: 25 Catalog: PTH08T250W Series Number of Outputs: 1 Current - Output (Max): 50A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.7 ~ 3.6 V Efficiency: 94% Power (Watts) - Max: 180W Family Name: PTH08T250W Alternative Parts (Cross-Reference): PTH08T250WAZ; PTH08T250WAZT; Introduction Date: May 21, 2012 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082097-PTH08T250WAD Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH08T250W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 22-DIP Module Size / Dimension: 1.52" L x 1.02" W x 0.38" H (38.6mm x 25.9mm x 9.7mm) Applications: ITE (Commercial) Standard Package: 25 Catalog: PTH08T250W Series Number of Outputs: 1 Current - Output (Max): 50A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.7 ~ 3.6 V Efficiency: 94% Power (Watts) - Max: 180W Family Name: PTH08T250W Alternative Parts (Cross-Reference): PTH08T250WAZ; PTH08T250WAZT; Introduction Date: May 21, 2012 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
082097-PTH08T250WAD
Power Supplies - Board Mount 082097-PTH08T250WAD
Manufacturer: Texas Instruments Win Source Part Number: 082097-PTH08T250WAD Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH08T250W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 22-DIP Module Size / Dimension: 1.52" L x 1.02" W x 0.38" H (38.6mm x 25.9mm x 9.7mm) Applications: ITE (Commercial) Standard Package: 25 Catalog: PTH08T250W Series Number of Outputs: 1 Current - Output (Max): 50A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.7 ~ 3.6 V Efficiency: 94% Power (Watts) - Max: 180W Family Name: PTH08T250W Alternative Parts (Cross-Reference): PTH08T250WAZ; PTH08T250WAZT; Introduction Date: May 21, 2012 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082097-PTH08T250WAD
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH08T250W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 22-DIP Module
Size / Dimension: 1.52" L x 1.02" W x 0.38" H (38.6mm x 25.9mm x 9.7mm)
Applications: ITE (Commercial)
Standard Package: 25
Catalog: PTH08T250W Series
Number of Outputs: 1
Current - Output (Max): 50A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.7 ~ 3.6 V
Efficiency: 94%
Power (Watts) - Max: 180W
Family Name: PTH08T250W
Alternative Parts (Cross-Reference): PTH08T250WAZ; PTH08T250WAZT;
Introduction Date: May 21, 2012
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
DC DC Converters - 296-22037-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-22037-ND
DC DC Converters 296-22037-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 50A 4.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 50A 4.5V - 14V Input

Buy Now Datasheet
MODULE PIP 50A .7-3.6V HORZ T/H Non-Isolated (POL) 1 4.5V 14V 0.7 ~ 3.6 V - - 50A 180W - - - PTH08T250WAD - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP 50A .7-3.6V HORZ T/H Non-Isolated (POL) 1 4.5V 14V 0.7 ~ 3.6 V - - 50A 180W - -
PTH08T250WAD
MODULE PIP 50A .7-3.6V HORZ T/H Non-Isolated (POL) 1 4.5V 14V 0.7 ~ 3.6 V - - 50A 180W - - PTH08T250WAD
MODULE PIP 50A .7-3.6V HORZ T/H Non-Isolated (POL) 1 4.5V 14V 0.7 ~ 3.6 V - - 50A 180W - - Through Hole 22-DIP Module 1.52"" L x 1.02"" W x 0.38"" H (38.6mm x 25.9mm x 9.7mm) Tray -40¦C ~ 85¦C 0.94

MODULE PIP 50A .7-3.6V HORZ T/H Non-Isolated (POL) 1 4.5V 14V 0.7 ~ 3.6 V - - 50A 180W - - Through Hole 22-DIP Module 1.52"" L x 1.02"" W x 0.38"" H (38.6mm x 25.9mm x 9.7mm) Tray -40¦C ~ 85¦C 0.94

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTH08T250WAD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH08T250WAD
Power Supplies - Board Mount - DC DC Converters PTH08T250WAD
DC DC CONVERTER 0.7-3.6V

DC DC CONVERTER 0.7-3.6V

Supplier's Site
Dc-Dc Conv, Non Iso Pol, 1 O/p, 48A; No. Of Outputs Texas Instruments - 29AH7195 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Non Iso Pol, 1 O/p, 48A; No. Of Outputs Texas Instruments
29AH7195
Dc-Dc Conv, Non Iso Pol, 1 O/p, 48A; No. Of Outputs Texas Instruments 29AH7195
DC-DC CONV, NON ISO POL, 1 O/P, 48A; No. of Outputs:1 Output; Output Power Max:172.8W; Output Voltage Nom.:-; Output Current Max:48A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Through Hole; Input Voltage DCRoHS Compliant: Yes

DC-DC CONV, NON ISO POL, 1 O/P, 48A; No. of Outputs:1 Output; Output Power Max:172.8W; Output Voltage Nom.:-; Output Current Max:48A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Through Hole; Input Voltage DCRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 082097-PTH08T250WAD 296-22037-ND PTH08T250WAD PTH08T250WAD 29AH7195
Product Name Power Supplies - Board Mount DC DC Converters MODULE PIP 50A .7-3.6V HORZ T/H Non-Isolated (POL) 1 4.5V 14V 0.7 ~ 3.6 V - - 50A 180W - - Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Non Iso Pol, 1 O/p, 48A; No. Of Outputs Texas Instruments
Form Factor Board Mount Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 50 amps 50 amps 48 amps
DC Output Power 180 watts 173 watts
Number of Outputs 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - PS8-1K2ATX-PZ - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / UKCA
DC Output Voltage 3.3 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details