Texas Instruments High-Performance Analog MODULE PIP .9-5.5V 2.25A HORZ TH Non-Isolated (POL) 1 4.5V 14V 0.9 ~ 5.5 V - - 2.25A 12W - - PTH08000WAH

Description
MODULE PIP .9-5.5V 2.25A HORZ TH Non-Isolated (POL) 1 4.5V 14V 0.9 ~ 5.5 V - - 2.25A 12W - - Through Hole 6-DIP Module 0.75"" L x 0.50"" W x 0.34"" H (19.1mm x 12.7mm x 8.6mm) Tray -40¦C ~ 85¦C 0.935
Request a Quote Datasheet
Description
MODULE PIP .9-5.5V 2.25A HORZ TH Non-Isolated (POL) 1 4.5V 14V 0.9 ~ 5.5 V - - 2.25A 12W - - Through Hole 6-DIP Module 0.75"" L x 0.50"" W x 0.34"" H (19.1mm x 12.7mm x 8.6mm) Tray -40¦C ~ 85¦C 0.935
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MODULE PIP .9-5.5V 2.25A HORZ TH Non-Isolated (POL) 1 4.5V 14V 0.9 ~ 5.5 V - - 2.25A 12W - - - PTH08000WAH - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .9-5.5V 2.25A HORZ TH Non-Isolated (POL) 1 4.5V 14V 0.9 ~ 5.5 V - - 2.25A 12W - -
PTH08000WAH
MODULE PIP .9-5.5V 2.25A HORZ TH Non-Isolated (POL) 1 4.5V 14V 0.9 ~ 5.5 V - - 2.25A 12W - - PTH08000WAH
MODULE PIP .9-5.5V 2.25A HORZ TH Non-Isolated (POL) 1 4.5V 14V 0.9 ~ 5.5 V - - 2.25A 12W - - Through Hole 6-DIP Module 0.75"" L x 0.50"" W x 0.34"" H (19.1mm x 12.7mm x 8.6mm) Tray -40¦C ~ 85¦C 0.935

MODULE PIP .9-5.5V 2.25A HORZ TH Non-Isolated (POL) 1 4.5V 14V 0.9 ~ 5.5 V - - 2.25A 12W - - Through Hole 6-DIP Module 0.75"" L x 0.50"" W x 0.34"" H (19.1mm x 12.7mm x 8.6mm) Tray -40¦C ~ 85¦C 0.935

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
062180-PTH08000WAH
Power Supplies - Board Mount 062180-PTH08000WAH
Manufacturer: Texas Instruments Win Source Part Number: 062180-PTH08000WAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH08000W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 6-DIP Module Size / Dimension: 0.75" L x 0.50" W x 0.34" H (19.1mm x 12.7mm x 8.6mm) Applications: ITE (Commercial) Standard Package: 56 Catalog: PTH08000W Number of Outputs: 1 Current - Output (Max): 2.25A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.9 ~ 5.5 V Efficiency: 93.5% Power (Watts) - Max: 12.4W Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 062180-PTH08000WAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH08000W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 6-DIP Module
Size / Dimension: 0.75" L x 0.50" W x 0.34" H (19.1mm x 12.7mm x 8.6mm)
Applications: ITE (Commercial)
Standard Package: 56
Catalog: PTH08000W
Number of Outputs: 1
Current - Output (Max): 2.25A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.9 ~ 5.5 V
Efficiency: 93.5%
Power (Watts) - Max: 12.4W
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
DC DC Converters - 296-20429-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20429-ND
DC DC Converters 296-20429-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5.5V 2.25A 4.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5.5V 2.25A 4.5V - 14V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH08000WAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH08000WAH
Power Supplies - Board Mount - DC DC Converters PTH08000WAH
DC DC CONVERTER 0.9-5.5V

DC DC CONVERTER 0.9-5.5V

Supplier's Site
Module Pip .9-5.5V 2.25A Horz Th; Output Power Max Texas Instruments - 28AH4752 - Newark, An Avnet Company
Chicago, IL, United States
Module Pip .9-5.5V 2.25A Horz Th; Output Power Max Texas Instruments
28AH4752
Module Pip .9-5.5V 2.25A Horz Th; Output Power Max Texas Instruments 28AH4752
MODULE PIP .9-5.5V 2.25A HORZ TH; Output Power Max:12.37W; Output Voltage Min:900mV; Output Voltage Max:5.5V; Output Current Max:2.25A; DC / DC Converter Output Type:-; DC / DC Converter Type:POLA, DIP; Input Voltage DC Min:4.5V; RoHS Compliant: Yes

MODULE PIP .9-5.5V 2.25A HORZ TH; Output Power Max:12.37W; Output Voltage Min:900mV; Output Voltage Max:5.5V; Output Current Max:2.25A; DC / DC Converter Output Type:-; DC / DC Converter Type:POLA, DIP; Input Voltage DC Min:4.5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTH08000WAH 062180-PTH08000WAH 296-20429-ND PTH08000WAH 28AH4752
Product Name MODULE PIP .9-5.5V 2.25A HORZ TH Non-Isolated (POL) 1 4.5V 14V 0.9 ~ 5.5 V - - 2.25A 12W - - Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters Module Pip .9-5.5V 2.25A Horz Th; Output Power Max Texas Instruments
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 2.25 amps 2.25 amps 2.25 amps
DC Output Power 12.4 watts 12.37 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details