Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - PTB48500AAS PTB48500AAS

Description
Manufacturer: Texas Instruments Win Source Part Number: 1240489-PTB48500AAS Series: PTB4850x Packaging: Tray Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 10-SMD Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 28W Size: 2.22" L x 1.45" W x 0.49" H (56.4mm x 36.8mm x 12.6mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3V Voltage - Output 2: 1.2V Efficiency: 82% Family Name: PTB48500 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 6A, 7A Alternative Parts (Cross-Reference): DLV-3.3/6-1.8/7-D12; DLV-3.3/6-2.5/7-D48; DLV-3.3/6-1.8/7-D48; Introduction Date: September 01, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1240489-PTB48500AAS Series: PTB4850x Packaging: Tray Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 10-SMD Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 28W Size: 2.22" L x 1.45" W x 0.49" H (56.4mm x 36.8mm x 12.6mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3V Voltage - Output 2: 1.2V Efficiency: 82% Family Name: PTB48500 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 6A, 7A Alternative Parts (Cross-Reference): DLV-3.3/6-1.8/7-D12; DLV-3.3/6-2.5/7-D48; DLV-3.3/6-1.8/7-D48; Introduction Date: September 01, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTB48500AAS
1240489-PTB48500AAS
Power Supplies Board Mount DCDC Converters - PTB48500AAS 1240489-PTB48500AAS
Manufacturer: Texas Instruments Win Source Part Number: 1240489-PTB48500AAS Series: PTB4850x Packaging: Tray Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 10-SMD Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 28W Size: 2.22" L x 1.45" W x 0.49" H (56.4mm x 36.8mm x 12.6mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3V Voltage - Output 2: 1.2V Efficiency: 82% Family Name: PTB48500 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 6A, 7A Alternative Parts (Cross-Reference): DLV-3.3/6-1.8/7-D12; DLV-3.3/6-2.5/7-D48; DLV-3.3/6-1.8/7-D48; Introduction Date: September 01, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240489-PTB48500AAS
Series: PTB4850x
Packaging: Tray
Type: Isolated Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 10-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 28W
Size: 2.22" L x 1.45" W x 0.49" H (56.4mm x 36.8mm x 12.6mm)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 2
Part Status: Obsolete(EOL)
Voltage - Output 1: 3.3V
Voltage - Output 2: 1.2V
Efficiency: 82%
Family Name: PTB48500
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 6A, 7A
Alternative Parts (Cross-Reference): DLV-3.3/6-1.8/7-D12; DLV-3.3/6-2.5/7-D48; DLV-3.3/6-1.8/7-D48;
Introduction Date: September 01, 2003
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-20307-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20307-ND
DC DC Converters 296-20307-ND
Isolated Module DC DC Converter 2 Output 3.3V 1.2V 6A, 7A 36V - 75V Input

Isolated Module DC DC Converter 2 Output 3.3V 1.2V 6A, 7A 36V - 75V Input

Buy Now Datasheet
CONV DC/DC 3.3/1.2V 13A SMD10DIP Isolated 2 36V 75V 3.3V 1.2V - 6A 7A 28W 1.5kV (1500V) - Surface Mount 10-DIP SMD Module - PTB48500AAS - ASAP Semiconductor LLC
Anaheim, CA, United States
CONV DC/DC 3.3/1.2V 13A SMD10DIP Isolated 2 36V 75V 3.3V 1.2V - 6A 7A 28W 1.5kV (1500V) - Surface Mount 10-DIP SMD Module
PTB48500AAS
CONV DC/DC 3.3/1.2V 13A SMD10DIP Isolated 2 36V 75V 3.3V 1.2V - 6A 7A 28W 1.5kV (1500V) - Surface Mount 10-DIP SMD Module PTB48500AAS
CONV DC/DC 3.3/1.2V 13A SMD10DIP Isolated 2 36V 75V 3.3V 1.2V - 6A 7A 28W 1.5kV (1500V) - Surface Mount 10-DIP SMD Module 2.22"" L x 1.45"" W x 0.50"" H (56.4mm x 36.8mm x 12.7mm) Tray -40¦C ~ 85¦C 0.82

CONV DC/DC 3.3/1.2V 13A SMD10DIP Isolated 2 36V 75V 3.3V 1.2V - 6A 7A 28W 1.5kV (1500V) - Surface Mount 10-DIP SMD Module 2.22"" L x 1.45"" W x 0.50"" H (56.4mm x 36.8mm x 12.7mm) Tray -40¦C ~ 85¦C 0.82

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTB48500AAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTB48500AAS
Power Supplies - Board Mount - DC DC Converters PTB48500AAS
DC DC CONVERTER 3.3V 1.2V 28W

DC DC CONVERTER 3.3V 1.2V 28W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1240489-PTB48500AAS 296-20307-ND PTB48500AAS PTB48500AAS
Product Name Power Supplies Board Mount DCDC Converters - PTB48500AAS DC DC Converters CONV DC/DC 3.3/1.2V 13A SMD10DIP Isolated 2 36V 75V 3.3V 1.2V - 6A 7A 28W 1.5kV (1500V) - Surface Mount 10-DIP SMD Module Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 2 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

30 W Single Phase Single Output Low Profile Power Supplies - PS-3015 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers
Industrial, DIN Rail Power Supplies - BB-MDR-100-48-ND - DigiKey
Specs
Type 1
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 2 amps
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details