Texas Instruments Power Supplies Board Mount DCDC Converters - PTH08T210WAST PTH08T210WAST

Description
Manufacturer: Texas Instruments Win Source Part Number: 1240603-PTH08T210WAS T Series: PTH08T210W Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 14-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 1.37" L x 0.62" W x 0.37" H (34.8mm x 15.8mm x 9.4mm) Number of Outputs: 1 Voltage - Output 1: 0.7 ~ 3.6 V Efficiency: 93% Family Name: PTH08T210W Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 5.5V Voltage Input MAX: 14V Current - Output (Maximum): 25A Alternative Parts (Cross-Reference): IP2003ATRPBF; IP2003APBF; LTM4636-1IY#PBF; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1240603-PTH08T210WAS T Series: PTH08T210W Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 14-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 1.37" L x 0.62" W x 0.37" H (34.8mm x 15.8mm x 9.4mm) Number of Outputs: 1 Voltage - Output 1: 0.7 ~ 3.6 V Efficiency: 93% Family Name: PTH08T210W Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 5.5V Voltage Input MAX: 14V Current - Output (Maximum): 25A Alternative Parts (Cross-Reference): IP2003ATRPBF; IP2003APBF; LTM4636-1IY#PBF; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH08T210WAST
1240603-PTH08T210WAST
Power Supplies Board Mount DCDC Converters - PTH08T210WAST 1240603-PTH08T210WAST
Manufacturer: Texas Instruments Win Source Part Number: 1240603-PTH08T210WAS T Series: PTH08T210W Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 14-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 1.37" L x 0.62" W x 0.37" H (34.8mm x 15.8mm x 9.4mm) Number of Outputs: 1 Voltage - Output 1: 0.7 ~ 3.6 V Efficiency: 93% Family Name: PTH08T210W Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 5.5V Voltage Input MAX: 14V Current - Output (Maximum): 25A Alternative Parts (Cross-Reference): IP2003ATRPBF; IP2003APBF; LTM4636-1IY#PBF; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240603-PTH08T210WAST
Series: PTH08T210W
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 14-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 1.37" L x 0.62" W x 0.37" H (34.8mm x 15.8mm x 9.4mm)
Number of Outputs: 1
Voltage - Output 1: 0.7 ~ 3.6 V
Efficiency: 93%
Family Name: PTH08T210W
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 5.5V
Voltage Input MAX: 14V
Current - Output (Maximum): 25A
Alternative Parts (Cross-Reference): IP2003ATRPBF; IP2003APBF; LTM4636-1IY#PBF;
Introduction Date: October 01, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH08T210WAST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH08T210WAST
Power Supplies - Board Mount - DC DC Converters PTH08T210WAST
DC DC CONVERTER 0.7-3.6V

DC DC CONVERTER 0.7-3.6V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 1240603-PTH08T210WAST PTH08T210WAST
Product Name Power Supplies Board Mount DCDC Converters - PTH08T210WAST Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
1500W, 9 to 80V Input Non-Isolated DC-DC Buck-Boost Converter with PHEPT - i9C2W050A240V-NC3-R - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
DC Output Voltage 5.0 to 36.0 volts
DC Output Current 50 amps
View Details