Texas Instruments High-Performance Analog DC DC Converters PTH08T220WAZ

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 16A 4.5V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 16A 4.5V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20441-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20441-ND
DC DC Converters 296-20441-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 16A 4.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 16A 4.5V - 14V Input

Buy Now Datasheet
MODULE PIP .69-5.5V 16A SMD Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 16A 88W - - Surface Mount 11-DIP SMD Module - PTH08T220WAZ - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .69-5.5V 16A SMD Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 16A 88W - - Surface Mount 11-DIP SMD Module
PTH08T220WAZ
MODULE PIP .69-5.5V 16A SMD Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 16A 88W - - Surface Mount 11-DIP SMD Module PTH08T220WAZ
MODULE PIP .69-5.5V 16A SMD Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 16A 88W - - Surface Mount 11-DIP SMD Module 0.87"" L x 0.75"" W x 0.36"" H (22.1mm x 19.1mm x 9.1mm) Tray -40¦C ~ 85¦C 0.95

MODULE PIP .69-5.5V 16A SMD Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 16A 88W - - Surface Mount 11-DIP SMD Module 0.87"" L x 0.75"" W x 0.36"" H (22.1mm x 19.1mm x 9.1mm) Tray -40¦C ~ 85¦C 0.95

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTH08T220WAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH08T220WAZ
Power Supplies - Board Mount - DC DC Converters PTH08T220WAZ
DC DC CONVERTER 0.69-5.5V

DC DC CONVERTER 0.69-5.5V

Supplier's Site
Dc/dc Converter; Output Power Max Texas Instruments - 28AH4748 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter; Output Power Max Texas Instruments
28AH4748
Dc/dc Converter; Output Power Max Texas Instruments 28AH4748
DC/DC CONVERTER; Output Power Max:88W; Output Voltage Min:690mV; Output Voltage Max:5.5V; Output Current Max:16A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP; Input Voltage DC Min:4.5V; RoHS Compliant: Yes

DC/DC CONVERTER; Output Power Max:88W; Output Voltage Min:690mV; Output Voltage Max:5.5V; Output Current Max:16A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP; Input Voltage DC Min:4.5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-20441-ND PTH08T220WAZ PTH08T220WAZ 28AH4748
Product Name DC DC Converters MODULE PIP .69-5.5V 16A SMD Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 16A 88W - - Surface Mount 11-DIP SMD Module Power Supplies - Board Mount - DC DC Converters Dc/dc Converter; Output Power Max Texas Instruments
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 16 amps 16 amps
DC Input Voltage 4.5 to 14.0 volts 4.5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
IP66-Rated, Rugged Industrial, AC-DC Power Converter - PFC 319-D4 (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type AC/DC Converter
Technology Switching Power Supply
Features Power Factor Correction; Weatherproof
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details