Texas Instruments High-Performance Analog CONV DC/DC 9-13.2V 2.5A TH 11DIP Isolated 1 18V 60V 9 ~ 13.2 V - - 2.5A 30W 1.5kV (1500V) - PTB78560CAH

Description
CONV DC/DC 9-13.2V 2.5A TH 11DIP Isolated 1 18V 60V 9 ~ 13.2 V - - 2.5A 30W 1.5kV (1500V) - Through Hole 11-DIP Module 2.05"" L x 1.05"" W x 0.39"" H (52.1mm x 26.7mm x 10.0mm) Tray -40¦C ~ 85¦C 0.88
Request a Quote Datasheet
Description
CONV DC/DC 9-13.2V 2.5A TH 11DIP Isolated 1 18V 60V 9 ~ 13.2 V - - 2.5A 30W 1.5kV (1500V) - Through Hole 11-DIP Module 2.05"" L x 1.05"" W x 0.39"" H (52.1mm x 26.7mm x 10.0mm) Tray -40¦C ~ 85¦C 0.88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONV DC/DC 9-13.2V 2.5A TH 11DIP Isolated 1 18V 60V 9 ~ 13.2 V - - 2.5A 30W 1.5kV (1500V) - - PTB78560CAH - ASAP Semiconductor LLC
Anaheim, CA, United States
CONV DC/DC 9-13.2V 2.5A TH 11DIP Isolated 1 18V 60V 9 ~ 13.2 V - - 2.5A 30W 1.5kV (1500V) -
PTB78560CAH
CONV DC/DC 9-13.2V 2.5A TH 11DIP Isolated 1 18V 60V 9 ~ 13.2 V - - 2.5A 30W 1.5kV (1500V) - PTB78560CAH
CONV DC/DC 9-13.2V 2.5A TH 11DIP Isolated 1 18V 60V 9 ~ 13.2 V - - 2.5A 30W 1.5kV (1500V) - Through Hole 11-DIP Module 2.05"" L x 1.05"" W x 0.39"" H (52.1mm x 26.7mm x 10.0mm) Tray -40¦C ~ 85¦C 0.88

CONV DC/DC 9-13.2V 2.5A TH 11DIP Isolated 1 18V 60V 9 ~ 13.2 V - - 2.5A 30W 1.5kV (1500V) - Through Hole 11-DIP Module 2.05"" L x 1.05"" W x 0.39"" H (52.1mm x 26.7mm x 10.0mm) Tray -40¦C ~ 85¦C 0.88

Supplier's Site
DC DC Converters - 296-20363-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20363-ND
DC DC Converters 296-20363-ND
Isolated Module DC DC Converter 1 Output 9 ~ 13.2V 2.5A 18V - 60V Input

Isolated Module DC DC Converter 1 Output 9 ~ 13.2V 2.5A 18V - 60V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
082083-PTB78560CAH
Power Supplies - Board Mount 082083-PTB78560CAH
Manufacturer: Texas Instruments Win Source Part Number: 082083-PTB78560CAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTB78560 Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 11-DIP Module Size / Dimension: 2.05" L x 1.05" W x 0.39" H (52.1mm x 26.7mm x 10.0mm) Applications: ITE (Commercial) Standard Package: 12 Catalog: PTB78560 Series Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Input (Min): 18V Voltage - Input (Max): 60V Voltage - Output 1: 9 ~ 13.2 V Power (Watts) - Manufacture Series: 30W Efficiency: 88% Power (Watts) - Max: 30W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082083-PTB78560CAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTB78560
Packaging: Tray
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 11-DIP Module
Size / Dimension: 2.05" L x 1.05" W x 0.39" H (52.1mm x 26.7mm x 10.0mm)
Applications: ITE (Commercial)
Standard Package: 12
Catalog: PTB78560 Series
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 2.5A
Voltage - Input (Min): 18V
Voltage - Input (Max): 60V
Voltage - Output 1: 9 ~ 13.2 V
Power (Watts) - Manufacture Series: 30W
Efficiency: 88%
Power (Watts) - Max: 30W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Power Supplies - Board Mount - DC DC Converters - PTB78560CAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTB78560CAH
Power Supplies - Board Mount - DC DC Converters PTB78560CAH
DC DC CONVERTER 9-13.2V 30W

DC DC CONVERTER 9-13.2V 30W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTB78560CAH 296-20363-ND 082083-PTB78560CAH PTB78560CAH
Product Name CONV DC/DC 9-13.2V 2.5A TH 11DIP Isolated 1 18V 60V 9 ~ 13.2 V - - 2.5A 30W 1.5kV (1500V) - DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 2.5 amps 2.5 amps
DC Input Voltage 18.0 to 60.0 volts 18.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
Programmable Power / 4U Programmable DC Power - ea-psi-11000-80-4u-27618 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details