Texas Instruments High-Performance Analog DC DC Converters PTN78060HAZT

Description
DC DC CONVERTER 11.85-22V
Request a Quote Datasheet
Description
DC DC CONVERTER 11.85-22V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-PTN78060HAZTCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-PTN78060HAZTCT-ND
DC DC Converters 296-PTN78060HAZTCT-ND
DC DC CONVERTER 11.85-22V

DC DC CONVERTER 11.85-22V

Buy Now Datasheet
DC DC Converters - 296-PTN78060HAZTTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-PTN78060HAZTTR-ND
DC DC Converters 296-PTN78060HAZTTR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 11.85 ~ 22V 3A 15V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 11.85 ~ 22V 3A 15V - 36V Input

Buy Now Datasheet
DC DC Converters - 296-PTN78060HAZTDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-PTN78060HAZTDKR-ND
DC DC Converters 296-PTN78060HAZTDKR-ND
DC DC CONVERTER 11.85-22V

DC DC CONVERTER 11.85-22V

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTN78060HAZT
715829-PTN78060HAZT
Power Supplies Board Mount DCDC Converters - PTN78060HAZT 715829-PTN78060HAZT
Manufacturer: Texas Instruments Win Source Part Number: 715829-PTN78060HAZT Packaging: Tape and Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: Remote On/Off, OCP, OTP, UVLO Applications: ITE (Commercial) Voltage - Output 1: 11.85 ~ 22V Efficiency: 96% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 7-SMD Module Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: PTN78060H Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 15V Voltage - Input (Maximum): 36V Parts Dimension: 1.00" L x 0.62" W x 0.38" H (25.4mm x 15.7mm x 9.7mm)

Manufacturer: Texas Instruments
Win Source Part Number: 715829-PTN78060HAZT
Packaging: Tape and Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: Remote On/Off, OCP, OTP, UVLO
Applications: ITE (Commercial)
Voltage - Output 1: 11.85 ~ 22V
Efficiency: 96%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 7-SMD Module
Current - Output (Maximum): 3A
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: PTN78060H
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Voltage - Input (Minimum): 15V
Voltage - Input (Maximum): 36V
Parts Dimension: 1.00" L x 0.62" W x 0.38" H (25.4mm x 15.7mm x 9.7mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - PTN78060HAZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTN78060HAZT
Power Supplies - Board Mount - DC DC Converters PTN78060HAZT
DC DC CONVERTER 11.85-22V

DC DC CONVERTER 11.85-22V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-PTN78060HAZTCT-ND 715829-PTN78060HAZT PTN78060HAZT
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - PTN78060HAZT Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
300, 350, 450W Isolated PCB mount DC-DC converters - PAH350S-48-28 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Voltage 28.0 volts
View Details