Texas Instruments High-Performance Analog MODULE PIP .7-3.6V 30A T/H 14DIP Non-Isolated (POL) 1 4.5V 5.5V 0.7 ~ 3.6 V - - 30A 108W - - PTH05T210WAD

Description
MODULE PIP .7-3.6V 30A T/H 14DIP Non-Isolated (POL) 1 4.5V 5.5V 0.7 ~ 3.6 V - - 30A 108W - - Through Hole 14-DIP Module 1.37"" L x 0.62"" W x 0.34"" H (34.8mm x 15.8mm x 8.5mm) Tray -40¦C ~ 85¦C 0.95
Request a Quote Datasheet
Description
MODULE PIP .7-3.6V 30A T/H 14DIP Non-Isolated (POL) 1 4.5V 5.5V 0.7 ~ 3.6 V - - 30A 108W - - Through Hole 14-DIP Module 1.37"" L x 0.62"" W x 0.34"" H (34.8mm x 15.8mm x 8.5mm) Tray -40¦C ~ 85¦C 0.95
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MODULE PIP .7-3.6V 30A T/H 14DIP Non-Isolated (POL) 1 4.5V 5.5V 0.7 ~ 3.6 V - - 30A 108W - - - PTH05T210WAD - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .7-3.6V 30A T/H 14DIP Non-Isolated (POL) 1 4.5V 5.5V 0.7 ~ 3.6 V - - 30A 108W - -
PTH05T210WAD
MODULE PIP .7-3.6V 30A T/H 14DIP Non-Isolated (POL) 1 4.5V 5.5V 0.7 ~ 3.6 V - - 30A 108W - - PTH05T210WAD
MODULE PIP .7-3.6V 30A T/H 14DIP Non-Isolated (POL) 1 4.5V 5.5V 0.7 ~ 3.6 V - - 30A 108W - - Through Hole 14-DIP Module 1.37"" L x 0.62"" W x 0.34"" H (34.8mm x 15.8mm x 8.5mm) Tray -40¦C ~ 85¦C 0.95

MODULE PIP .7-3.6V 30A T/H 14DIP Non-Isolated (POL) 1 4.5V 5.5V 0.7 ~ 3.6 V - - 30A 108W - - Through Hole 14-DIP Module 1.37"" L x 0.62"" W x 0.34"" H (34.8mm x 15.8mm x 8.5mm) Tray -40¦C ~ 85¦C 0.95

Supplier's Site
DC DC Converters - 296-20425-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20425-ND
DC DC Converters 296-20425-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 30A 4.5V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 30A 4.5V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
210340-PTH05T210WAD
Power Supplies - Board Mount 210340-PTH05T210WAD
Manufacturer: Texas Instruments Win Source Part Number: 210340-PTH05T210WAD Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH05T210W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 14-DIP Module Size / Dimension: 1.37" L x 0.62" W x 0.34" H (34.8mm x 15.8mm x 8.5mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.7 ~ 3.6 V Efficiency: 95% Power (Watts) - Max: 108W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 210340-PTH05T210WAD
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH05T210W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP Module
Size / Dimension: 1.37" L x 0.62" W x 0.34" H (34.8mm x 15.8mm x 8.5mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 30A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.7 ~ 3.6 V
Efficiency: 95%
Power (Watts) - Max: 108W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH05T210WAD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH05T210WAD
Power Supplies - Board Mount - DC DC Converters PTH05T210WAD
DC DC CONVERTER 0.7-3.6V

DC DC CONVERTER 0.7-3.6V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTH05T210WAD 296-20425-ND 210340-PTH05T210WAD PTH05T210WAD
Product Name MODULE PIP .7-3.6V 30A T/H 14DIP Non-Isolated (POL) 1 4.5V 5.5V 0.7 ~ 3.6 V - - 30A 108W - - DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 30 amps 30 amps
DC Input Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

240 W Single Phase Single Output Low Profile Power Supplies - PSP-24048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin - 96PSA-A150W19P4-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / EAC
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details