Texas Instruments High-Performance Analog Electrical Parts - PTH05030WAD PTH05030WAD

Description
Manufacturer: Texas Instruments Win Source Part Number: 1240587-PTH05030WAD Series: PTH05030W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 13-DIP Module Applications: ITE (Commercial) Size: 1.37" L x 1.12" W x 0.35" H (34.8mm x 28.4mm x 8.9mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 94% Family Name: PTH05030W Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): MPDTH05030WAH; PTH05030W; PTH05030WAH; Introduction Date: August 30, 2005 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1240587-PTH05030WAD Series: PTH05030W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 13-DIP Module Applications: ITE (Commercial) Size: 1.37" L x 1.12" W x 0.35" H (34.8mm x 28.4mm x 8.9mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 94% Family Name: PTH05030W Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): MPDTH05030WAH; PTH05030W; PTH05030WAH; Introduction Date: August 30, 2005 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electrical Parts - PTH05030WAD
1240587-PTH05030WAD
Electrical Parts - PTH05030WAD 1240587-PTH05030WAD
Manufacturer: Texas Instruments Win Source Part Number: 1240587-PTH05030WAD Series: PTH05030W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 13-DIP Module Applications: ITE (Commercial) Size: 1.37" L x 1.12" W x 0.35" H (34.8mm x 28.4mm x 8.9mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 94% Family Name: PTH05030W Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): MPDTH05030WAH; PTH05030W; PTH05030WAH; Introduction Date: August 30, 2005 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240587-PTH05030WAD
Series: PTH05030W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 13-DIP Module
Applications: ITE (Commercial)
Size: 1.37" L x 1.12" W x 0.35" H (34.8mm x 28.4mm x 8.9mm)
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 3.6 V
Efficiency: 94%
Family Name: PTH05030W
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 30A
Alternative Parts (Cross-Reference): MPDTH05030WAH; PTH05030W; PTH05030WAH;
Introduction Date: August 30, 2005
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - PTH05030WADTI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PTH05030WADTI-ND
DC DC Converters PTH05030WADTI-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 30A 4.5V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 30A 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH05030WAD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH05030WAD
Power Supplies - Board Mount - DC DC Converters PTH05030WAD
DC DC CONVERTER 0.8-3.6V 30A

DC DC CONVERTER 0.8-3.6V 30A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1240587-PTH05030WAD PTH05030WADTI-ND PTH05030WAD
Product Name Electrical Parts - PTH05030WAD DC DC Converters Power Supplies - Board Mount - DC DC Converters
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1427-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5165X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-2 Open Power Supply - PS-12-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details