Texas Instruments High-Performance Analog Power Supplies - Board Mount PTH04070WAZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 026941-PTH04070WAZT Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH04070W Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OCP, UVLO Package: 5-SMD Module Size / Dimension: 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.1mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.9 ~ 3.6 V Efficiency: 92% Family Name: PTH04070 Alternative Parts (Cross-Reference): SIL05E-05W3V3-VR; MYFSP3R303FMS; MYUSP3R303FMP; MPDTY321S; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 026941-PTH04070WAZT Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH04070W Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OCP, UVLO Package: 5-SMD Module Size / Dimension: 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.1mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.9 ~ 3.6 V Efficiency: 92% Family Name: PTH04070 Alternative Parts (Cross-Reference): SIL05E-05W3V3-VR; MYFSP3R303FMS; MYUSP3R303FMP; MPDTY321S; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
026941-PTH04070WAZT
Power Supplies - Board Mount 026941-PTH04070WAZT
Manufacturer: Texas Instruments Win Source Part Number: 026941-PTH04070WAZT Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH04070W Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OCP, UVLO Package: 5-SMD Module Size / Dimension: 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.1mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.9 ~ 3.6 V Efficiency: 92% Family Name: PTH04070 Alternative Parts (Cross-Reference): SIL05E-05W3V3-VR; MYFSP3R303FMS; MYUSP3R303FMP; MPDTY321S; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026941-PTH04070WAZT
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH04070W
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, UVLO
Package: 5-SMD Module
Size / Dimension: 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.1mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 3V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.9 ~ 3.6 V
Efficiency: 92%
Family Name: PTH04070
Alternative Parts (Cross-Reference): SIL05E-05W3V3-VR; MYFSP3R303FMS; MYUSP3R303FMP; MPDTY321S;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-39149-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-39149-1-ND
DC DC Converters 296-39149-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 3A 3V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 3A 3V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 296-39149-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-39149-6-ND
DC DC Converters 296-39149-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 3A 3V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 3A 3V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 296-39149-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-39149-2-ND
DC DC Converters 296-39149-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 3A 3V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 3A 3V - 5.5V Input

Buy Now Datasheet
Ic, Dc/dc Adj, Smd, 4040, 4070; Output Power Max Texas Instruments - 26AJ8082 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc/dc Adj, Smd, 4040, 4070; Output Power Max Texas Instruments
26AJ8082
Ic, Dc/dc Adj, Smd, 4040, 4070; Output Power Max Texas Instruments 26AJ8082
IC, DC/DC ADJ, SMD, 4040, 4070; Output Power Max:10.8W; Output Voltage Min:900mV; Output Voltage Max:3.6V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage DC RoHS Compliant: Yes

IC, DC/DC ADJ, SMD, 4040, 4070; Output Power Max:10.8W; Output Voltage Min:900mV; Output Voltage Max:3.6V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage DC RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTH04070WAZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH04070WAZT
Power Supplies - Board Mount - DC DC Converters PTH04070WAZT
DC DC CONVERTER 0.9-3.6V

DC DC CONVERTER 0.9-3.6V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 026941-PTH04070WAZT 296-39149-1-ND 26AJ8082 PTH04070WAZT
Product Name Power Supplies - Board Mount DC DC Converters Ic, Dc/dc Adj, Smd, 4040, 4070; Output Power Max Texas Instruments Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps 3 amps
Number of Outputs 1 #
DC Input Voltage 3.0 to 5.5 volts 3.0 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Switching Amplifier - 20620182 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Type 78.12 - Switch mode power supply - 781212302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details