Manufacturer: Texas Instruments
Win Source Part Number: 1240662-PTMA402050N2
Series: PTMA40xx
Packaging: Tray
Type: Isolated Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OVP, UVLO
Package: 6-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 10W
Size: 1.10" L x 0.96" W x 0.36" H (27.9mm x 24.4mm x 9.1mm)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 85%
Family Name: PTMA402050
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 2A
Alternative Parts (Cross-Reference): LW010A1; RP10-4805SEW/N; RP10-4805SE/N/M1;
Introduction Date: March 01, 2006
Country of Origin: Mexico
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
CONV DC/DC 48VIN 2A 5V 6-DIP Isolated 1 36V 75V 5V - - 2A 10W 1.5kV (1500V) - Surface Mount 6-DIP SMD Module 1.10"" L x 0.96"" W x 0.36"" H (27.9mm x 24.4mm x 9.1mm) Tray -40¦C ~ 85¦C 0.85
Isolated Module DC DC Converter 1 Output 5V 2A 36V - 75V Input
DC DC CONVERTER 5V 10W
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1240662-PTMA402050N2AZ | PTMA402050N2AZ | 296-24290-ND | PTMA402050N2AZ |
| Product Name | Power Supplies Board Mount DCDC Converters - PTMA402050N2AZ | CONV DC/DC 48VIN 2A 5V 6-DIP Isolated 1 36V 75V 5V - - 2A 10W 1.5kV (1500V) - Surface Mount 6-DIP SMD Module 1.10"" L x 0.96"" W x 0.36"" H (27.9mm x 24.4mm x 9.1mm) Tray -40¦C ~ 85¦C 0.85 | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Number of Outputs | 1 # | |||
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |