Texas Instruments High-Performance Analog DC-DC Power Supply Modules PTN78060WAD

Description
PTN78060WAD, DC-DC Power Supply Modules
Request a Quote Datasheet
Description
PTN78060WAD, DC-DC Power Supply Modules
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Supply Modules - 1977480 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
1977480
DC-DC Power Supply Modules 1977480
PTN78060WAD, DC-DC Power Supply Modules

PTN78060WAD, DC-DC Power Supply Modules

Supplier's Site
DC-DC Power Supply Modules - 1977479 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
1977479
DC-DC Power Supply Modules 1977479
PTN78060WAD, DC-DC Power Supply Modules

PTN78060WAD, DC-DC Power Supply Modules

Supplier's Site
DC-DC Power Supply Modules - 1977480P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
1977480P
DC-DC Power Supply Modules 1977480P
PTN78060WAD, DC-DC Power Supply Modules

PTN78060WAD, DC-DC Power Supply Modules

Supplier's Site
DC DC Converters - 296-32723-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-32723-ND
DC DC Converters 296-32723-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 12.6V 3A 7V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 12.6V 3A 7V - 36V Input

Buy Now Datasheet
Ic, Isr 3A Adj O/p, 78060; Output Power Max Texas Instruments - 33AH4706 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Isr 3A Adj O/p, 78060; Output Power Max Texas Instruments
33AH4706
Ic, Isr 3A Adj O/p, 78060; Output Power Max Texas Instruments 33AH4706
IC, ISR 3A ADJ O/P, 78060; Output Power Max:45W; Output Voltage Min:2.5V; Output Voltage Max:12.6V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:7V; Input Voltage RoHS Compliant: Yes

IC, ISR 3A ADJ O/P, 78060; Output Power Max:45W; Output Voltage Min:2.5V; Output Voltage Max:12.6V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:7V; Input Voltage RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTN78060WAD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTN78060WAD
Power Supplies - Board Mount - DC DC Converters PTN78060WAD
DC DC CONVERTER 2.5-12.6V

DC DC CONVERTER 2.5-12.6V

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1977480 1977480P 296-32723-ND 33AH4706 PTN78060WAD
Product Name DC-DC Power Supply Modules DC-DC Power Supply Modules DC DC Converters Ic, Isr 3A Adj O/p, 78060; Output Power Max Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC Power Supply DC Power Supply DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS Compliant RoHS Compliant RoHS Compliant
DC Output Voltage 12.6 volts 2.5 to 12.6 volts
DC Output Power 45 watts 45 watts 45 watts
Unlock Full Specs
to access all available technical data