Texas Instruments High-Performance Analog DC DC Converters PTH12030LAH

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 26A 10.2V - 13.8V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 26A 10.2V - 13.8V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20466-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20466-ND
DC DC Converters 296-20466-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 26A 10.2V - 13.8V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 26A 10.2V - 13.8V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH12030LAH
1240631-PTH12030LAH
Power Supplies Board Mount DCDC Converters - PTH12030LAH 1240631-PTH12030LAH
Manufacturer: Texas Instruments Win Source Part Number: 1240631-PTH12030LAH Series: PTH12030 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 13-DIP Module Applications: ITE (Commercial) Size: 1.37" L x 1.12" W x 0.35" H (34.8mm x 28.4mm x 8.9mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 1.8 V Efficiency: 89% Family Name: PTH12030L Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 10.2V Voltage Input MAX: 13.8V Current - Output (Maximum): 26A Alternative Parts (Cross-Reference): V7NB-30A180; PTH12030LAST; PTH12030LAS; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240631-PTH12030LAH
Series: PTH12030
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 13-DIP Module
Applications: ITE (Commercial)
Size: 1.37" L x 1.12" W x 0.35" H (34.8mm x 28.4mm x 8.9mm)
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 1.8 V
Efficiency: 89%
Family Name: PTH12030L
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 10.2V
Voltage Input MAX: 13.8V
Current - Output (Maximum): 26A
Alternative Parts (Cross-Reference): V7NB-30A180; PTH12030LAST; PTH12030LAS;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH12030LAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH12030LAH
Power Supplies - Board Mount - DC DC Converters PTH12030LAH
DC DC CONVERTER 0.8-1.8V

DC DC CONVERTER 0.8-1.8V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-20466-ND 1240631-PTH12030LAH PTH12030LAH
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - PTH12030LAH Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 26 amps
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 24V - IPS-D22A60W24V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details