Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - PTEA420033N2AD PTEA420033N2AD

Description
Manufacturer: Texas Instruments Win Source Part Number: 792698-PTEA420033N2A D Series: PTEA420033 Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP Module, 1/8 Brick Applications: ITE (Commercial) Power (Watts): 66W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 89% Family Name: PTEA Categories: Power Supplies - Board Mount Dimension: 2.22" L x 0.90" W x 0.52" H (56.4mm x 22.9mm x 13.2mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 20A Alternative Parts (Cross-Reference): AVO75-48S3V3-4; UEE-3.3/15-D48NMH-Y; UEE-3.3/15-D48NMBL1- Y; UEE-3.3/15-D48NML1-C ; Introduction Date: December 01, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 792698-PTEA420033N2A D Series: PTEA420033 Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP Module, 1/8 Brick Applications: ITE (Commercial) Power (Watts): 66W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 89% Family Name: PTEA Categories: Power Supplies - Board Mount Dimension: 2.22" L x 0.90" W x 0.52" H (56.4mm x 22.9mm x 13.2mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 20A Alternative Parts (Cross-Reference): AVO75-48S3V3-4; UEE-3.3/15-D48NMH-Y; UEE-3.3/15-D48NMBL1- Y; UEE-3.3/15-D48NML1-C ; Introduction Date: December 01, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTEA420033N2AD
792698-PTEA420033N2AD
Power Supplies Board Mount DCDC Converters - PTEA420033N2AD 792698-PTEA420033N2AD
Manufacturer: Texas Instruments Win Source Part Number: 792698-PTEA420033N2A D Series: PTEA420033 Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP Module, 1/8 Brick Applications: ITE (Commercial) Power (Watts): 66W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 89% Family Name: PTEA Categories: Power Supplies - Board Mount Dimension: 2.22" L x 0.90" W x 0.52" H (56.4mm x 22.9mm x 13.2mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 20A Alternative Parts (Cross-Reference): AVO75-48S3V3-4; UEE-3.3/15-D48NMH-Y; UEE-3.3/15-D48NMBL1- Y; UEE-3.3/15-D48NML1-C ; Introduction Date: December 01, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 792698-PTEA420033N2AD
Series: PTEA420033
Packaging: Tray
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP Module, 1/8 Brick
Applications: ITE (Commercial)
Power (Watts): 66W
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Voltage - Output 1: 3.3V
Efficiency: 89%
Family Name: PTEA
Categories: Power Supplies - Board Mount
Dimension: 2.22" L x 0.90" W x 0.52" H (56.4mm x 22.9mm x 13.2mm)
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 20A
Alternative Parts (Cross-Reference): AVO75-48S3V3-4; UEE-3.3/15-D48NMH-Y; UEE-3.3/15-D48NMBL1-Y; UEE-3.3/15-D48NML1-C;
Introduction Date: December 01, 2007
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-22972-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-22972-ND
DC DC Converters 296-22972-ND
Isolated Module DC DC Converter 1 Output 3.3V 20A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 20A 36V - 75V Input

Buy Now Datasheet
CONV DC-DC 48VIN 20A 3.3V HRZ TH Isolated 1 36V 75V 3.3V - - 20A 66W 1.5kV (1500V) - - PTEA420033N2AD - ASAP Semiconductor LLC
Anaheim, CA, United States
CONV DC-DC 48VIN 20A 3.3V HRZ TH Isolated 1 36V 75V 3.3V - - 20A 66W 1.5kV (1500V) -
PTEA420033N2AD
CONV DC-DC 48VIN 20A 3.3V HRZ TH Isolated 1 36V 75V 3.3V - - 20A 66W 1.5kV (1500V) - PTEA420033N2AD
CONV DC-DC 48VIN 20A 3.3V HRZ TH Isolated 1 36V 75V 3.3V - - 20A 66W 1.5kV (1500V) - Through Hole 8-DIP Module 1/8 Brick 2.22"" L x 0.90"" W x 0.52"" H (56.4mm x 22.9mm x 13.2mm) Tray -40¦C ~ 85¦C 0.89

CONV DC-DC 48VIN 20A 3.3V HRZ TH Isolated 1 36V 75V 3.3V - - 20A 66W 1.5kV (1500V) - Through Hole 8-DIP Module 1/8 Brick 2.22"" L x 0.90"" W x 0.52"" H (56.4mm x 22.9mm x 13.2mm) Tray -40¦C ~ 85¦C 0.89

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTEA420033N2AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTEA420033N2AD
Power Supplies - Board Mount - DC DC Converters PTEA420033N2AD
DC DC CONVERTER 3.3V 66W

DC DC CONVERTER 3.3V 66W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 792698-PTEA420033N2AD 296-22972-ND PTEA420033N2AD PTEA420033N2AD
Product Name Power Supplies Board Mount DCDC Converters - PTEA420033N2AD DC DC Converters CONV DC-DC 48VIN 20A 3.3V HRZ TH Isolated 1 36V 75V 3.3V - - 20A 66W 1.5kV (1500V) - Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSD-1505-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 2 amps
View Details
2 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details