Texas Instruments Standard Linear and Logic MODULE PIP 8-14VIN 50A ADJ T/H Non-Isolated (POL) 1 8V 14V 0.8 ~ 5.5 V - - 50A 275W - - PTH12040WAD

Description
MODULE PIP 8-14VIN 50A ADJ T/H Non-Isolated (POL) 1 8V 14V 0.8 ~ 5.5 V - - 50A 275W - - Through Hole 20-DIP Module 2.05"" L x 1.05"" W x 0.36"" H (52.1mm x 26.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.96
Request a Quote Datasheet
Description
MODULE PIP 8-14VIN 50A ADJ T/H Non-Isolated (POL) 1 8V 14V 0.8 ~ 5.5 V - - 50A 275W - - Through Hole 20-DIP Module 2.05"" L x 1.05"" W x 0.36"" H (52.1mm x 26.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.96
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MODULE PIP 8-14VIN 50A ADJ T/H Non-Isolated (POL) 1 8V 14V 0.8 ~ 5.5 V - - 50A 275W - - - PTH12040WAD - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP 8-14VIN 50A ADJ T/H Non-Isolated (POL) 1 8V 14V 0.8 ~ 5.5 V - - 50A 275W - -
PTH12040WAD
MODULE PIP 8-14VIN 50A ADJ T/H Non-Isolated (POL) 1 8V 14V 0.8 ~ 5.5 V - - 50A 275W - - PTH12040WAD
MODULE PIP 8-14VIN 50A ADJ T/H Non-Isolated (POL) 1 8V 14V 0.8 ~ 5.5 V - - 50A 275W - - Through Hole 20-DIP Module 2.05"" L x 1.05"" W x 0.36"" H (52.1mm x 26.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.96

MODULE PIP 8-14VIN 50A ADJ T/H Non-Isolated (POL) 1 8V 14V 0.8 ~ 5.5 V - - 50A 275W - - Through Hole 20-DIP Module 2.05"" L x 1.05"" W x 0.36"" H (52.1mm x 26.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.96

Supplier's Site
DC DC Converters - 296-26313-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-26313-ND
DC DC Converters 296-26313-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 50A 8V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 50A 8V - 14V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH12040WAD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH12040WAD
Power Supplies - Board Mount - DC DC Converters PTH12040WAD
DC DC CONVERTER 0.8-5.5V 50A

DC DC CONVERTER 0.8-5.5V 50A

Supplier's Site
Dc-Dc Converter, 1 O/p, 0.8-5.5V, 50A; Output Power Max Texas Instruments - 29AH7197 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 0.8-5.5V, 50A; Output Power Max Texas Instruments
29AH7197
Dc-Dc Converter, 1 O/p, 0.8-5.5V, 50A; Output Power Max Texas Instruments 29AH7197
DC-DC CONVERTER, 1 O/P, 0.8-5.5V, 50A; Output Power Max:275W; Output Voltage Min:800mV; Output Voltage Max:5.5V; Output Current Max:50A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA; Input Voltage DC Min:8V; RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 0.8-5.5V, 50A; Output Power Max:275W; Output Voltage Min:800mV; Output Voltage Max:5.5V; Output Current Max:50A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA; Input Voltage DC Min:8V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTH12040WAD 296-26313-ND PTH12040WAD 29AH7197
Product Name MODULE PIP 8-14VIN 50A ADJ T/H Non-Isolated (POL) 1 8V 14V 0.8 ~ 5.5 V - - 50A 275W - - DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 1 O/p, 0.8-5.5V, 50A; Output Power Max Texas Instruments
Form Factor Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 50 amps 50 amps
DC Input Voltage 8.0 to 14.0 volts 8.0 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.60 - Switch mode power supply - 786012302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details