Texas Instruments High-Performance Analog DC DC Converters PTH08T221WAD

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 16A 4.5V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 16A 4.5V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-21334-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-21334-ND
DC DC Converters 296-21334-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 16A 4.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 16A 4.5V - 14V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
082094-PTH08T221WAD
Power Supplies - Board Mount 082094-PTH08T221WAD
Manufacturer: Texas Instruments Win Source Part Number: 082094-PTH08T221WAD Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH08T221W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 11-DIP Module Size / Dimension: 0.87" L x 0.75" W x 0.34" H (22.1mm x 19.1mm x 8.6mm) Applications: ITE (Commercial) Standard Package: 42 Catalog: PTH08T220W/221W Series Number of Outputs: 1 Current - Output (Max): 16A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.69 ~ 5.5 V Efficiency: 95% Power (Watts) - Max: 88W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082094-PTH08T221WAD
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH08T221W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 11-DIP Module
Size / Dimension: 0.87" L x 0.75" W x 0.34" H (22.1mm x 19.1mm x 8.6mm)
Applications: ITE (Commercial)
Standard Package: 42
Catalog: PTH08T220W/221W Series
Number of Outputs: 1
Current - Output (Max): 16A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.69 ~ 5.5 V
Efficiency: 95%
Power (Watts) - Max: 88W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
MODULE PIP 16A 14VIN T/H 11-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 16A 88W - - - PTH08T221WAD - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP 16A 14VIN T/H 11-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 16A 88W - -
PTH08T221WAD
MODULE PIP 16A 14VIN T/H 11-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 16A 88W - - PTH08T221WAD
MODULE PIP 16A 14VIN T/H 11-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 16A 88W - - Through Hole 11-DIP Module 0.87"" L x 0.75"" W x 0.34"" H (22.1mm x 19.1mm x 8.6mm) Tray -40¦C ~ 85¦C 0.95

MODULE PIP 16A 14VIN T/H 11-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 16A 88W - - Through Hole 11-DIP Module 0.87"" L x 0.75"" W x 0.34"" H (22.1mm x 19.1mm x 8.6mm) Tray -40¦C ~ 85¦C 0.95

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTH08T221WAD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH08T221WAD
Power Supplies - Board Mount - DC DC Converters PTH08T221WAD
DC DC CONVERTER 0.69-5.5V

DC DC CONVERTER 0.69-5.5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-21334-ND 082094-PTH08T221WAD PTH08T221WAD PTH08T221WAD
Product Name DC DC Converters Power Supplies - Board Mount MODULE PIP 16A 14VIN T/H 11-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 16A 88W - - Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 16 amps 16 amps
DC Input Voltage 4.5 to 14.0 volts 4.5 to 14.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 140W 5/9/15/20/28V C14 PD USB-C - 96PSA-A140WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details