Texas Instruments High-Performance Analog DC-DC Power Supply Modules PTN78000AAZ

Description
Module DC-DC, PTN78000AAZ
Request a Quote Datasheet
Description
Module DC-DC, PTN78000AAZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Supply Modules - 2525560 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
2525560
DC-DC Power Supply Modules 2525560
Module DC-DC, PTN78000AAZ

Module DC-DC, PTN78000AAZ

Supplier's Site
DC-DC Power Supply Modules - 2525561 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
2525561
DC-DC Power Supply Modules 2525561
Module DC-DC, PTN78000AAZ

Module DC-DC, PTN78000AAZ

Supplier's Site
DC-DC Power Supply Modules - 2525561P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
2525561P
DC-DC Power Supply Modules 2525561P
Module DC-DC, PTN78000AAZ

Module DC-DC, PTN78000AAZ

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
004475-PTN78000AAZ
Power Supplies - Board Mount 004475-PTN78000AAZ
Manufacturer: Texas Instruments Win Source Part Number: 004475-PTN78000AAZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTN78000A Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OTP, UVLO Package: 5-SMD Module Size / Dimension: 0.75" L x 0.50" W x 0.36" H (19.1mm x 12.7mm x 9.1mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Input (Min): 7V Voltage - Input (Max): 28.7V Voltage - Output 1: -15 ~ -3 V Efficiency: 84% Power (Watts) - Max: 9W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 004475-PTN78000AAZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTN78000A
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: OTP, UVLO
Package: 5-SMD Module
Size / Dimension: 0.75" L x 0.50" W x 0.36" H (19.1mm x 12.7mm x 9.1mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Input (Min): 7V
Voltage - Input (Max): 28.7V
Voltage - Output 1: -15 ~ -3 V
Efficiency: 84%
Power (Watts) - Max: 9W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
REG SW -15 TO -3.3V 1.5A SMD Non-Isolated (POL) 1 7V 28.7V -15 ~ -3 V - - 1.5A 9W - - Surface Mount 5-DIP SMD Module - PTN78000AAZ - ASAP Semiconductor LLC
Anaheim, CA, United States
REG SW -15 TO -3.3V 1.5A SMD Non-Isolated (POL) 1 7V 28.7V -15 ~ -3 V - - 1.5A 9W - - Surface Mount 5-DIP SMD Module
PTN78000AAZ
REG SW -15 TO -3.3V 1.5A SMD Non-Isolated (POL) 1 7V 28.7V -15 ~ -3 V - - 1.5A 9W - - Surface Mount 5-DIP SMD Module PTN78000AAZ
REG SW -15 TO -3.3V 1.5A SMD Non-Isolated (POL) 1 7V 28.7V -15 ~ -3 V - - 1.5A 9W - - Surface Mount 5-DIP SMD Module 0.75"" L x 0.50"" W x 0.36"" H (19.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.84

REG SW -15 TO -3.3V 1.5A SMD Non-Isolated (POL) 1 7V 28.7V -15 ~ -3 V - - 1.5A 9W - - Surface Mount 5-DIP SMD Module 0.75"" L x 0.50"" W x 0.36"" H (19.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.84

Supplier's Site
DC DC Converters - 296-20502-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20502-ND
DC DC Converters 296-20502-ND
Non-Isolated PoL Module DC DC Converter 1 Output -15 ~ -3V 1.5A 7V - 28.7V Input

Non-Isolated PoL Module DC DC Converter 1 Output -15 ~ -3V 1.5A 7V - 28.7V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTN78000AAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTN78000AAZ
Power Supplies - Board Mount - DC DC Converters PTN78000AAZ
DC DC CONVERTER -15 TO -3V

DC DC CONVERTER -15 TO -3V

Supplier's Site
Ic, Isr 1.5A Adj O/p, Smd, 78000; Output Power Max Texas Instruments - 28AH4762 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Isr 1.5A Adj O/p, Smd, 78000; Output Power Max Texas Instruments
28AH4762
Ic, Isr 1.5A Adj O/p, Smd, 78000; Output Power Max Texas Instruments 28AH4762
IC, ISR 1.5A ADJ O/P, SMD, 78000; Output Power Max:9W; Output Voltage Min:-15V; Output Voltage Max:-3V; Output Current Max:1.5A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage DC RoHS Compliant: Yes

IC, ISR 1.5A ADJ O/P, SMD, 78000; Output Power Max:9W; Output Voltage Min:-15V; Output Voltage Max:-3V; Output Current Max:1.5A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 2525560 004475-PTN78000AAZ PTN78000AAZ 296-20502-ND PTN78000AAZ 28AH4762
Product Name DC-DC Power Supply Modules Power Supplies - Board Mount REG SW -15 TO -3.3V 1.5A SMD Non-Isolated (POL) 1 7V 28.7V -15 ~ -3 V - - 1.5A 9W - - Surface Mount 5-DIP SMD Module DC DC Converters Power Supplies - Board Mount - DC DC Converters Ic, Isr 1.5A Adj O/p, Smd, 78000; Output Power Max Texas Instruments
Type DC Power Supply DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Power 9 watts 9 watts 9 watts
Form Factor Board Mount Board Mount Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details
Print Modules / ACDC Module - tps-aws1023s24-28476 - TPS Elektronik GmbH
Specs
Type DC Power Supply
AC Output Current 0.4200 amps
DC Output Voltage 24.0 volts
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details