Shenzhen Shengyu Electronics Technology Limited Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-12V 10W | |
| DC DC CONVERTER +/-12V 15W | |
| DC DC CONVERTER +/-12V 20W | |
| DC DC CONVERTER +/-12V 3.5W | |
| DC DC CONVERTER +/-12V 30W | |
| DC DC CONVERTER +/-12V 3W | |
| DC DC CONVERTER +/-12V 5W | |
| DC DC CONVERTER +/-12V 6W | |
| DC DC CONVERTER +/-12V 8W | |
| DC DC CONVERTER +/-15V 10W | |
| DC DC CONVERTER +/-15V 15W | |
| DC DC CONVERTER +/-15V 20W | |
| DC DC CONVERTER +/-15V 3.5W | |
| DC DC CONVERTER +/-15V 30W | |
| DC DC CONVERTER +/-15V 3W | |
| DC DC CONVERTER +/-15V 5W | |
| DC DC CONVERTER +/-15V 6W | |
| DC DC CONVERTER +/-15V 8W | |
| DC DC CONVERTER +/-5V 10W | |
| DC DC CONVERTER +/-5V 20W | |
| DC DC CONVERTER +/-5V 3.5W | |
| DC DC CONVERTER +/-5V 3W | |
| DC DC CONVERTER +/-5V 5W | |
| DC DC CONVERTER +/-5V 6W | |
| DC DC CONVERTER +/-5V 8W | |
| DC DC CONVERTER +/-9V 3.5W | |
| DC DC CONVERTER +/-9V 5W | |
| DC DC CONVERTER +/-9V 8W | |
| DC DC CONVERTER 12V 10W | |
| DC DC CONVERTER 12V 15W | |
| DC DC CONVERTER 12V 20W | |
| DC DC CONVERTER 12V 3.5W | |
| DC DC CONVERTER 12V 30W | |
| DC DC CONVERTER 12V 3W | |
| DC DC CONVERTER 12V 5W | |
| DC DC CONVERTER 12V 6W | |
| DC DC CONVERTER 12V 8W | |
| DC DC CONVERTER 15V 10W | |
| DC DC CONVERTER 15V 20W | |
| DC DC CONVERTER 15V 3.5W | |
| DC DC CONVERTER 15V 30W | |
| DC DC CONVERTER 15V 3W | |
| DC DC CONVERTER 15V 5W | |
| DC DC CONVERTER 15V 6W | |
| DC DC CONVERTER 15V 8W | |
| DC DC CONVERTER 24V 10W | |
| DC DC CONVERTER 24V 6W | |
| DC DC CONVERTER 3.3V 10W | |
| DC DC CONVERTER 3.3V 1W | |
| DC DC CONVERTER 3.3V 3W | |
| DC DC CONVERTER 3.3V 5W | |
| DC DC CONVERTER 3.3V 8W | |
| DC DC CONVERTER 3.4V 15W | |
| DC DC CONVERTER 3.4V 20W | |
| DC DC CONVERTER 3.4V 30W | |
| DC DC CONVERTER 5.1V 15W | |
| DC DC CONVERTER 5.1V 20W | |
| DC DC CONVERTER 5.1V 30W | |
| DC DC CONVERTER 5V 10W | |
| DC DC CONVERTER 5V 15W | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 5V 20W | |
| DC DC CONVERTER 5V 3.5W | |
| DC DC CONVERTER 5V 3W | |
| DC DC CONVERTER 5V 5W | |
| DC DC CONVERTER 5V 6W | |
| DC DC CONVERTER 5V 8W | |
| DC DC CONVERTER 9V 3W | |
| DC DC CONVERTER 9V 5W | |
| DC DC CONVERTER 9V 8W |
| << Prev | Next >> |