Texas Instruments High-Performance Analog MODULE PIP .8-2.5V 22A T/H 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 22A 55W - - PTH03020WAH

Description
MODULE PIP .8-2.5V 22A T/H 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 22A 55W - - Through Hole 10-DIP Module 1.50"" L x 0.87"" W x 0.35"" H (38.1mm x 22.1mm x 8.9mm) Tray -40¦C ~ 85¦C 0.95
Request a Quote Datasheet
Description
MODULE PIP .8-2.5V 22A T/H 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 22A 55W - - Through Hole 10-DIP Module 1.50"" L x 0.87"" W x 0.35"" H (38.1mm x 22.1mm x 8.9mm) Tray -40¦C ~ 85¦C 0.95
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MODULE PIP .8-2.5V 22A T/H 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 22A 55W - - - PTH03020WAH - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .8-2.5V 22A T/H 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 22A 55W - -
PTH03020WAH
MODULE PIP .8-2.5V 22A T/H 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 22A 55W - - PTH03020WAH
MODULE PIP .8-2.5V 22A T/H 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 22A 55W - - Through Hole 10-DIP Module 1.50"" L x 0.87"" W x 0.35"" H (38.1mm x 22.1mm x 8.9mm) Tray -40¦C ~ 85¦C 0.95

MODULE PIP .8-2.5V 22A T/H 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 22A 55W - - Through Hole 10-DIP Module 1.50"" L x 0.87"" W x 0.35"" H (38.1mm x 22.1mm x 8.9mm) Tray -40¦C ~ 85¦C 0.95

Supplier's Site
Power Supplies - Board Mount - 026931-PTH03020WAH - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
026931-PTH03020WAH
Power Supplies - Board Mount 026931-PTH03020WAH
Manufacturer: Texas Instruments Win Source Part Number: 026931-PTH03020WAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH03020W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 10-DIP Module Size / Dimension: 1.50" L x 0.87" W x 0.35" H (38.1mm x 22.1mm x 8.9mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 22A Voltage - Input (Min): 2.95V Voltage - Input (Max): 3.65V Voltage - Output 1: 0.8 ~ 2.5 V Efficiency: 95% Power (Watts) - Max: 55W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026931-PTH03020WAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH03020W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 10-DIP Module
Size / Dimension: 1.50" L x 0.87" W x 0.35" H (38.1mm x 22.1mm x 8.9mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 22A
Voltage - Input (Min): 2.95V
Voltage - Input (Max): 3.65V
Voltage - Output 1: 0.8 ~ 2.5 V
Efficiency: 95%
Power (Watts) - Max: 55W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-20375-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20375-ND
DC DC Converters 296-20375-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V 22A 2.95V - 3.65V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V 22A 2.95V - 3.65V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH03020WAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH03020WAH
Power Supplies - Board Mount - DC DC Converters PTH03020WAH
DC DC CONVERTER 0.8-2.5V 22A

DC DC CONVERTER 0.8-2.5V 22A

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTH03020WAH 026931-PTH03020WAH 296-20375-ND PTH03020WAH
Product Name MODULE PIP .8-2.5V 22A T/H 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 22A 55W - - Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 22 amps 22 amps
DC Output Power 55 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details