Shenzhen Shengyu Electronics Technology Limited Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| ANA PWM CURRENT-MODE CONT | |
| CONTROLLER, FIXED FREQUENCY, CUR | |
| CURRENT-MODE PWM CONTROLLER FOR | |
| DC DC CONVERTER +/-12V 12W | |
| DC DC CONVERTER +/-12V 6W | |
| DC DC CONVERTER +/-15V 12W | |
| DC DC CONVERTER +/-15V 6W | |
| DC DC CONVERTER +/-5V 12W | |
| DC DC CONVERTER +/-5V 6W | |
| DC DC CONVERTER 12V 12W | |
| DC DC CONVERTER 12V 1W | |
| DC DC CONVERTER 12V 3W | |
| DC DC CONVERTER 12V 6W | |
| DC DC CONVERTER 15V 12W | |
| DC DC CONVERTER 15V 3W | |
| DC DC CONVERTER 15V 6W | |
| DC DC CONVERTER 3.3V 12W | |
| DC DC CONVERTER 3.3V 1W | |
| DC DC CONVERTER 3.3V 3W | |
| DC DC CONVERTER 3.3V 5W | |
| DC DC CONVERTER 5V 12W | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 5V 3W | |
| DC DC CONVERTER 5V 6W | |
| FIXED FREQUENCY CURRENT MODE CON | |
| HIGH FREQUENCY QUASI-RESONANT FL | |
| HIGH PERF CURRENT MODE RESONANT | |
| IC OFF-LINE CNTRLR PWM CM 8SOIC | |
| IC OFFLINE SW FLYBACK 16TSSOP | |
| IC OFFLINE SW FLYBACK 20TSSOP | |
| IC OFFLINE SW HALF-BRDG 16DIP | |
| IC OFFLINE SW HALF-BRDG 16SOIC | |
| IC OFFLINE SW HALF-BRDG 24SOIC | |
| IC OFFLINE SW MULT TOP 10SOIC | |
| IC OFFLINE SW MULT TOP 16SOIC | |
| IC OFFLINE SW MULT TOP 16TSSOP | |
| IC OFFLINE SWITCH 7SOIC | |
| IC OFFLINE SWITCH FLYBACK 10MSOP | |
| IC OFFLINE SWITCH FLYBACK 10WQFN | |
| IC OFFLINE SWITCH FLYBACK 14DIP | |
| IC OFFLINE SWITCH FLYBACK 14SOIC | |
| IC OFFLINE SWITCH FLYBACK 16SOIC | |
| IC OFFLINE SWITCH FLYBACK 6TSOP | |
| IC OFFLINE SWITCH FLYBACK 7DIP | |
| IC OFFLINE SWITCH FLYBACK 7SOIC | |
| IC OFFLINE SWITCH FLYBACK 8SOIC | |
| IC OFFLINE SWITCH FLYBACK 9SOIC | |
| IC OFFLINE SWITCH FLYBACK SOT223 | |
| IC OFFLINE SWITCH FWD 16SOIC | |
| IC OFFLINE SWITCH FWD 24QFN | |
| IC OFFLINE SWITCH MULT TOP 7DIP | |
| IC OFFLINE SWITCH MULT TOP 8DIP | |
| IC OFFLINE SWITCH MULT TOP 8SOIC | |
| IC OFFLINE SWITCH SOIC9NB | |
| IC OFFLINE SWITCH SOT223-4 | |
| IC OFFLINE SWITCH | |
| IC PWM CTLR OCP AUTO | |
| IC REG CTRLR FLYBACK PWM 7SOIC | |
| IC REG LINEAR PSR PWM | |
| IC REG SW MONO OSC 530MA 7DIP | |
| IC REG SW MONO OSC 680MA 7DIP | |
| NCP1251 OVP AUTOREC 65KHZ | |
| PRIMARY SIDE PWM CONTROLLER FOR | |
| QUASI-RESONANT FLYBACK CONTROLLE | |
| SECONDARY SYNCHRONOUS RECTIFIER |
| << Prev | Next >> |