Texas Instruments High-Performance Analog DC DC Converters PTH04T240WAZ

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 10A 2.2V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 10A 2.2V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-21242-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-21242-ND
DC DC Converters 296-21242-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 10A 2.2V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 10A 2.2V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH04T240WAZ
890422-PTH04T240WAZ
Power Supplies Board Mount DCDC Converters - PTH04T240WAZ 890422-PTH04T240WAZ
Manufacturer: Texas Instruments Win Source Part Number: 890422-PTH04T240WAZ Series: PTH04040W Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V - - 10A 2.2V - 5.5V Input Package: Tray Package: 11-SMD Module Mounting: Surface Mount Family Name: PTH04 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 49 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Affected HTSUS: 8504.40.9580 Other Part Number: 296-21242, -296-21242-ND, -PTH04T240WAZ-NDR, -296-21242

Manufacturer: Texas Instruments
Win Source Part Number: 890422-PTH04T240WAZ
Series: PTH04040W
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V - - 10A 2.2V - 5.5V Input
Package: Tray
Package: 11-SMD Module
Mounting: Surface Mount
Family Name: PTH04
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 49
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Affected
HTSUS: 8504.40.9580
Other Part Number: 296-21242, -296-21242-ND, -PTH04T240WAZ-NDR, -296-21242

Buy Now Datasheet
MODULE PIP 10A 2.2/5.5V 11-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 10A 36W - - Surface Mount 11-DIP SMD Module - PTH04T240WAZ - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP 10A 2.2/5.5V 11-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 10A 36W - - Surface Mount 11-DIP SMD Module
PTH04T240WAZ
MODULE PIP 10A 2.2/5.5V 11-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 10A 36W - - Surface Mount 11-DIP SMD Module PTH04T240WAZ
MODULE PIP 10A 2.2/5.5V 11-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 10A 36W - - Surface Mount 11-DIP SMD Module 0.87"" L x 0.62"" W x 0.35"" H (22.1mm x 15.7mm x 8.9mm) Tray -40¦C ~ 85¦C 0.94

MODULE PIP 10A 2.2/5.5V 11-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 10A 36W - - Surface Mount 11-DIP SMD Module 0.87"" L x 0.62"" W x 0.35"" H (22.1mm x 15.7mm x 8.9mm) Tray -40¦C ~ 85¦C 0.94

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTH04T240WAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH04T240WAZ
Power Supplies - Board Mount - DC DC Converters PTH04T240WAZ
DC DC CONVERTER 0.69-3.6V

DC DC CONVERTER 0.69-3.6V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-21242-ND 890422-PTH04T240WAZ PTH04T240WAZ PTH04T240WAZ
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - PTH04T240WAZ MODULE PIP 10A 2.2/5.5V 11-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 10A 36W - - Surface Mount 11-DIP SMD Module Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Programmable Power / 6U Programmable DC Power - hea6844-ea-pu-10360-480-6u-60000w-32063 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 480 amps
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details