Texas Instruments High-Performance Analog DC DC Converters PTH12050WAST

Description
DC DC CONVERTER 1.2-5.5V
Request a Quote Datasheet
Description
DC DC CONVERTER 1.2-5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-PTH12050WASTCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-PTH12050WASTCT-ND
DC DC Converters 296-PTH12050WASTCT-ND
DC DC CONVERTER 1.2-5.5V

DC DC CONVERTER 1.2-5.5V

Buy Now Datasheet
DC DC Converters - 296-PTH12050WASTDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-PTH12050WASTDKR-ND
DC DC Converters 296-PTH12050WASTDKR-ND
DC DC CONVERTER 1.2-5.5V

DC DC CONVERTER 1.2-5.5V

Buy Now Datasheet
DC DC Converters - 296-PTH12050WASTTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-PTH12050WASTTR-ND
DC DC Converters 296-PTH12050WASTTR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 6A 10.8V - 13.2V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 6A 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - 062186-PTH12050WAST - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
062186-PTH12050WAST
Power Supplies - Board Mount 062186-PTH12050WAST
Manufacturer: Texas Instruments Win Source Part Number: 062186-PTH12050WAST Category: Power Supplies - Board Mount Family: DCDC Converters Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 062186-PTH12050WAST
Category: Power Supplies - Board Mount
Family: DCDC Converters
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH12050WAST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH12050WAST
Power Supplies - Board Mount - DC DC Converters PTH12050WAST
DC DC CONVERTER 1.2-5.5V

DC DC CONVERTER 1.2-5.5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-PTH12050WASTCT-ND 062186-PTH12050WAST PTH12050WAST
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY;DINRAIL, 480W,20A, 85-264VAC;24VDC; PARALLEL FUNCTION - 70076794 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details