Texas Instruments High-Performance Analog MODULE PIP .8-3.6V 30A T/H 13DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 30A 108W - With UVLO PTH05030WAH

Description
MODULE PIP .8-3.6V 30A T/H 13DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 30A 108W - With UVLO Through Hole 13-DIP Module 1.37"" L x 1.12"" W x 0.35"" H (34.8mm x 28.4mm x 8.9mm) Tray -40¦C ~ 85¦C 0.94
Request a Quote Datasheet
Description
MODULE PIP .8-3.6V 30A T/H 13DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 30A 108W - With UVLO Through Hole 13-DIP Module 1.37"" L x 1.12"" W x 0.35"" H (34.8mm x 28.4mm x 8.9mm) Tray -40¦C ~ 85¦C 0.94
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MODULE PIP .8-3.6V 30A T/H 13DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 30A 108W - With UVLO - PTH05030WAH - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .8-3.6V 30A T/H 13DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 30A 108W - With UVLO
PTH05030WAH
MODULE PIP .8-3.6V 30A T/H 13DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 30A 108W - With UVLO PTH05030WAH
MODULE PIP .8-3.6V 30A T/H 13DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 30A 108W - With UVLO Through Hole 13-DIP Module 1.37"" L x 1.12"" W x 0.35"" H (34.8mm x 28.4mm x 8.9mm) Tray -40¦C ~ 85¦C 0.94

MODULE PIP .8-3.6V 30A T/H 13DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 30A 108W - With UVLO Through Hole 13-DIP Module 1.37"" L x 1.12"" W x 0.35"" H (34.8mm x 28.4mm x 8.9mm) Tray -40¦C ~ 85¦C 0.94

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
026945-PTH05030WAH
Power Supplies - Board Mount 026945-PTH05030WAH
Manufacturer: Texas Instruments Win Source Part Number: 026945-PTH05030WAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH05030W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 13-DIP Module Size / Dimension: 1.37" L x 1.12" W x 0.35" H (34.8mm x 28.4mm x 8.9mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 94% Power (Watts) - Max: 108W Alternative Parts (Cross-Reference): PTH05030WAD; MPDTH05030WAH; PTH05030W; PTH05030WAH; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026945-PTH05030WAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH05030W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: UVLO
Package: 13-DIP Module
Size / Dimension: 1.37" L x 1.12" W x 0.35" H (34.8mm x 28.4mm x 8.9mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 30A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.8 ~ 3.6 V
Efficiency: 94%
Power (Watts) - Max: 108W
Alternative Parts (Cross-Reference): PTH05030WAD; MPDTH05030WAH; PTH05030W; PTH05030WAH;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-20411-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20411-ND
DC DC Converters 296-20411-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 30A 4.5V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 30A 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH05030WAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH05030WAH
Power Supplies - Board Mount - DC DC Converters PTH05030WAH
DC DC CONVERTER 0.8-3.6V 30A

DC DC CONVERTER 0.8-3.6V 30A

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTH05030WAH 026945-PTH05030WAH 296-20411-ND PTH05030WAH
Product Name MODULE PIP .8-3.6V 30A T/H 13DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 30A 108W - With UVLO Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 30 amps 30 amps
DC Output Power 108 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Power - 007-1AB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Type DC Power Supply; DC-DC Converter
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details