Texas Instruments High-Performance Analog CONV DC-DC +-5V 6.5A HORZ T/H Isolated 2 36V 75V 5V -5V - 6.5A 6.5A 65W 1.5kV (1500V) - PTB48510AAH

Description
CONV DC-DC +-5V 6.5A HORZ T/H Isolated 2 36V 75V 5V -5V - 6.5A 6.5A 65W 1.5kV (1500V) - Through Hole 8-DIP Module - Tray -40¦C ~ 85¦C 0.86
Request a Quote Datasheet
Description
CONV DC-DC +-5V 6.5A HORZ T/H Isolated 2 36V 75V 5V -5V - 6.5A 6.5A 65W 1.5kV (1500V) - Through Hole 8-DIP Module - Tray -40¦C ~ 85¦C 0.86
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONV DC-DC +-5V 6.5A HORZ T/H Isolated 2 36V 75V 5V -5V - 6.5A 6.5A 65W 1.5kV (1500V) - - PTB48510AAH - ASAP Semiconductor LLC
Anaheim, CA, United States
CONV DC-DC +-5V 6.5A HORZ T/H Isolated 2 36V 75V 5V -5V - 6.5A 6.5A 65W 1.5kV (1500V) -
PTB48510AAH
CONV DC-DC +-5V 6.5A HORZ T/H Isolated 2 36V 75V 5V -5V - 6.5A 6.5A 65W 1.5kV (1500V) - PTB48510AAH
CONV DC-DC +-5V 6.5A HORZ T/H Isolated 2 36V 75V 5V -5V - 6.5A 6.5A 65W 1.5kV (1500V) - Through Hole 8-DIP Module - Tray -40¦C ~ 85¦C 0.86

CONV DC-DC +-5V 6.5A HORZ T/H Isolated 2 36V 75V 5V -5V - 6.5A 6.5A 65W 1.5kV (1500V) - Through Hole 8-DIP Module - Tray -40¦C ~ 85¦C 0.86

Supplier's Site
DC DC Converters - 296-20314-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20314-ND
DC DC Converters 296-20314-ND
Isolated Module DC DC Converter 2 Output 5V -5V 6.5A, 6.5A 36V - 75V Input

Isolated Module DC DC Converter 2 Output 5V -5V 6.5A, 6.5A 36V - 75V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTB48510AAH
1240490-PTB48510AAH
Power Supplies Board Mount DCDC Converters - PTB48510AAH 1240490-PTB48510AAH
Manufacturer: Texas Instruments Win Source Part Number: 1240490-PTB48510AAH Series: PTB4851x Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP Module Applications: ITE (Commercial) Power (Watts): 65W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Part Status: Obsolete(EOL) Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 86% Family Name: PTB48510 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 6.5A, 6.5A Alternative Parts (Cross-Reference): iQA48015A050M-001; iQA48015A050M-007; iQA48015A050M-003; Introduction Date: February 01, 2006 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240490-PTB48510AAH
Series: PTB4851x
Packaging: Tray
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP Module
Applications: ITE (Commercial)
Power (Watts): 65W
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 2
Part Status: Obsolete(EOL)
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 86%
Family Name: PTB48510
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 6.5A, 6.5A
Alternative Parts (Cross-Reference): iQA48015A050M-001; iQA48015A050M-007; iQA48015A050M-003;
Introduction Date: February 01, 2006
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTB48510AAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTB48510AAH
Power Supplies - Board Mount - DC DC Converters PTB48510AAH
DC DC CONVERTER +/-5V 65W

DC DC CONVERTER +/-5V 65W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTB48510AAH 296-20314-ND 1240490-PTB48510AAH PTB48510AAH
Product Name CONV DC-DC +-5V 6.5A HORZ T/H Isolated 2 36V 75V 5V -5V - 6.5A 6.5A 65W 1.5kV (1500V) - DC DC Converters Power Supplies Board Mount DCDC Converters - PTB48510AAH Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details
Power Supply / Desktop Adapter - fsp220-aban1-19680 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 11.5 amps
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details