Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.8V 6A 2.95V - 3.65V Input
Manufacturer: Texas Instruments
Win Source Part Number: 026939-PTH03050YAZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH03050Y
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, UVLO
Package: 6-SMD Module
Size / Dimension: 0.87" L x 0.50" W x 0.36" H (22.1mm x 12.7mm x 9.1mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 2.95V
Voltage - Input (Max): 3.65V
Voltage - Output 1: 0.55 ~ 1.8 V
Efficiency: 88%
Power (Watts) - Max: 10.8W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
MODULE PIP .55-1.8V 6A SMD Non-Isolated (POL) 1 2.95V 3.65V 0.55 ~ 1.8 V - - 6A 10W - - Surface Mount 6-DIP SMD Module 0.87"" L x 0.50"" W x 0.36"" H (22.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.88
DC DC CONVERTER 0.55-1.8V
| DigiKey | Win Source Electronics | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 296-20384-ND | 026939-PTH03050YAZ | PTH03050YAZ | PTH03050YAZ |
| Product Name | DC DC Converters | Power Supplies - Board Mount | MODULE PIP .55-1.8V 6A SMD Non-Isolated (POL) 1 2.95V 3.65V 0.55 ~ 1.8 V - - 6A 10W - - Surface Mount 6-DIP SMD Module | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | ||
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 6 amps | 6 amps | ||
| DC Input Voltage | 3.0 to 3.6 volts | 3.0 to 3.6 volts |