Texas Instruments High-Performance Analog MODULE PIP 1.2-5.5V 12A SMD10DIP Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 12A 66W - - Surface Mount 10-DIP SMD Module PTH12010WAS

Description
MODULE PIP 1.2-5.5V 12A SMD10DIP Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 12A 66W - - Surface Mount 10-DIP SMD Module 1.37"" L x 0.62"" W x 0.38"" H (34.8mm x 15.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.94
Request a Quote Datasheet
Description
MODULE PIP 1.2-5.5V 12A SMD10DIP Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 12A 66W - - Surface Mount 10-DIP SMD Module 1.37"" L x 0.62"" W x 0.38"" H (34.8mm x 15.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.94
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MODULE PIP 1.2-5.5V 12A SMD10DIP Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 12A 66W - - Surface Mount 10-DIP SMD Module - PTH12010WAS - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP 1.2-5.5V 12A SMD10DIP Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 12A 66W - - Surface Mount 10-DIP SMD Module
PTH12010WAS
MODULE PIP 1.2-5.5V 12A SMD10DIP Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 12A 66W - - Surface Mount 10-DIP SMD Module PTH12010WAS
MODULE PIP 1.2-5.5V 12A SMD10DIP Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 12A 66W - - Surface Mount 10-DIP SMD Module 1.37"" L x 0.62"" W x 0.38"" H (34.8mm x 15.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.94

MODULE PIP 1.2-5.5V 12A SMD10DIP Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 12A 66W - - Surface Mount 10-DIP SMD Module 1.37"" L x 0.62"" W x 0.38"" H (34.8mm x 15.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.94

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
139684-PTH12010WAS
Power Supplies - Board Mount 139684-PTH12010WAS
Manufacturer: Texas Instruments Win Source Part Number: 139684-PTH12010WAS Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH12010 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, UVLO Package: 10-SMD Module Size / Dimension: 1.37" L x 0.62" W x 0.38" H (34.8mm x 15.8mm x 9.6mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 12A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 1.2 ~ 5.5 V Efficiency: 94% Power (Watts) - Max: 66W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139684-PTH12010WAS
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH12010
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, UVLO
Package: 10-SMD Module
Size / Dimension: 1.37" L x 0.62" W x 0.38" H (34.8mm x 15.8mm x 9.6mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 12A
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 1.2 ~ 5.5 V
Efficiency: 94%
Power (Watts) - Max: 66W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-20455-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20455-ND
DC DC Converters 296-20455-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 12A 10.8V - 13.2V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 12A 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH12010WAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH12010WAS
Power Supplies - Board Mount - DC DC Converters PTH12010WAS
DC DC CONVERTER 1.2-5.5V 66W

DC DC CONVERTER 1.2-5.5V 66W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTH12010WAS 139684-PTH12010WAS 296-20455-ND PTH12010WAS
Product Name MODULE PIP 1.2-5.5V 12A SMD10DIP Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 12A 66W - - Surface Mount 10-DIP SMD Module Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 12 amps 12 amps
DC Output Power 66 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSS100/24/4.2 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details