Texas Instruments High-Performance Analog MODULE PIP .8-3.6V 22A T/H 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 22A 79W - With UVLO PTH05020WAH

Description
MODULE PIP .8-3.6V 22A T/H 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 22A 79W - With UVLO Through Hole 10-DIP Module 1.50"" L x 0.87"" W x 0.35"" H (38.1mm x 22.1mm x 8.9mm) Tray -40¦C ~ 85¦C 0.95
Request a Quote Datasheet
Description
MODULE PIP .8-3.6V 22A T/H 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 22A 79W - With UVLO Through Hole 10-DIP Module 1.50"" L x 0.87"" W x 0.35"" H (38.1mm x 22.1mm x 8.9mm) Tray -40¦C ~ 85¦C 0.95
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MODULE PIP .8-3.6V 22A T/H 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 22A 79W - With UVLO - PTH05020WAH - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .8-3.6V 22A T/H 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 22A 79W - With UVLO
PTH05020WAH
MODULE PIP .8-3.6V 22A T/H 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 22A 79W - With UVLO PTH05020WAH
MODULE PIP .8-3.6V 22A T/H 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 22A 79W - With UVLO Through Hole 10-DIP Module 1.50"" L x 0.87"" W x 0.35"" H (38.1mm x 22.1mm x 8.9mm) Tray -40¦C ~ 85¦C 0.95

MODULE PIP .8-3.6V 22A T/H 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 22A 79W - With UVLO Through Hole 10-DIP Module 1.50"" L x 0.87"" W x 0.35"" H (38.1mm x 22.1mm x 8.9mm) Tray -40¦C ~ 85¦C 0.95

Supplier's Site
DC DC Converters - 296-20408-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20408-ND
DC DC Converters 296-20408-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 22A 4.5V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 22A 4.5V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
026944-PTH05020WAH
Power Supplies - Board Mount 026944-PTH05020WAH
Manufacturer: Texas Instruments Win Source Part Number: 026944-PTH05020WAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH05020W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 10-DIP Module Size / Dimension: 1.50" L x 0.87" W x 0.35" H (38.1mm x 22.1mm x 8.9mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 22A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 95% Power (Watts) - Max: 79.2W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026944-PTH05020WAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH05020W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: UVLO
Package: 10-DIP Module
Size / Dimension: 1.50" L x 0.87" W x 0.35" H (38.1mm x 22.1mm x 8.9mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 22A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.8 ~ 3.6 V
Efficiency: 95%
Power (Watts) - Max: 79.2W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH05020WAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH05020WAH
Power Supplies - Board Mount - DC DC Converters PTH05020WAH
DC DC CONVERTER 0.8-3.6V 22A

DC DC CONVERTER 0.8-3.6V 22A

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTH05020WAH 296-20408-ND 026944-PTH05020WAH PTH05020WAH
Product Name MODULE PIP .8-3.6V 22A T/H 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 22A 79W - With UVLO DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 22 amps 22 amps
DC Input Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

30 W Single Phase Single Output Low Profile Power Supplies - PS-3012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers
Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details