Texas Instruments High-Performance Analog Power Supplies - Board Mount PTH08080WAS

Description
Manufacturer: Texas Instruments Win Source Part Number: 026950-PTH08080WAS Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH08080W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 5-SMD Module Size / Dimension: 0.60" L x 0.50" W x 0.35" H (15.2mm x 12.7mm x 8.9mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 2.25A Voltage - Input (Min): 4.5V Voltage - Input (Max): 18V Voltage - Output 1: 0.9 ~ 5.5 V Efficiency: 93.5% Power (Watts) - Max: 12.4W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 026950-PTH08080WAS Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH08080W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 5-SMD Module Size / Dimension: 0.60" L x 0.50" W x 0.35" H (15.2mm x 12.7mm x 8.9mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 2.25A Voltage - Input (Min): 4.5V Voltage - Input (Max): 18V Voltage - Output 1: 0.9 ~ 5.5 V Efficiency: 93.5% Power (Watts) - Max: 12.4W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
026950-PTH08080WAS
Power Supplies - Board Mount 026950-PTH08080WAS
Manufacturer: Texas Instruments Win Source Part Number: 026950-PTH08080WAS Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH08080W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 5-SMD Module Size / Dimension: 0.60" L x 0.50" W x 0.35" H (15.2mm x 12.7mm x 8.9mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 2.25A Voltage - Input (Min): 4.5V Voltage - Input (Max): 18V Voltage - Output 1: 0.9 ~ 5.5 V Efficiency: 93.5% Power (Watts) - Max: 12.4W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026950-PTH08080WAS
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH08080W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 5-SMD Module
Size / Dimension: 0.60" L x 0.50" W x 0.35" H (15.2mm x 12.7mm x 8.9mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 2.25A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output 1: 0.9 ~ 5.5 V
Efficiency: 93.5%
Power (Watts) - Max: 12.4W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-19803-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-19803-ND
DC DC Converters 296-19803-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5.5V 2.25A 4.5V - 18V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5.5V 2.25A 4.5V - 18V Input

Buy Now Datasheet
MODULE PIP .9-5.5V 2.25A SMD Non-Isolated (POL) 1 4.5V 18V 0.9 ~ 5.5 V - - 2.25A 12W - - Surface Mount 5-DIP SMD Module - PTH08080WAS - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .9-5.5V 2.25A SMD Non-Isolated (POL) 1 4.5V 18V 0.9 ~ 5.5 V - - 2.25A 12W - - Surface Mount 5-DIP SMD Module
PTH08080WAS
MODULE PIP .9-5.5V 2.25A SMD Non-Isolated (POL) 1 4.5V 18V 0.9 ~ 5.5 V - - 2.25A 12W - - Surface Mount 5-DIP SMD Module PTH08080WAS
MODULE PIP .9-5.5V 2.25A SMD Non-Isolated (POL) 1 4.5V 18V 0.9 ~ 5.5 V - - 2.25A 12W - - Surface Mount 5-DIP SMD Module 0.60"" L x 0.50"" W x 0.35"" H (15.2mm x 12.7mm x 8.9mm) Tray -40¦C ~ 85¦C 0.935

MODULE PIP .9-5.5V 2.25A SMD Non-Isolated (POL) 1 4.5V 18V 0.9 ~ 5.5 V - - 2.25A 12W - - Surface Mount 5-DIP SMD Module 0.60"" L x 0.50"" W x 0.35"" H (15.2mm x 12.7mm x 8.9mm) Tray -40¦C ~ 85¦C 0.935

Supplier's Site
Dc/dc Converter; Output Power Max Texas Instruments - 29AH7196 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter; Output Power Max Texas Instruments
29AH7196
Dc/dc Converter; Output Power Max Texas Instruments 29AH7196
DC/DC CONVERTER; Output Power Max:10W; Output Voltage Min:900mV; Output Voltage Max:5.5V; Output Current Max:2.25A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage DC Min:4.5V; Input RoHS Compliant: No

DC/DC CONVERTER; Output Power Max:10W; Output Voltage Min:900mV; Output Voltage Max:5.5V; Output Current Max:2.25A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage DC Min:4.5V; Input RoHS Compliant: No

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTH08080WAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH08080WAS
Power Supplies - Board Mount - DC DC Converters PTH08080WAS
DC DC CONVERTER 0.9-5.5V

DC DC CONVERTER 0.9-5.5V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 026950-PTH08080WAS 296-19803-ND PTH08080WAS 29AH7196 PTH08080WAS
Product Name Power Supplies - Board Mount DC DC Converters MODULE PIP .9-5.5V 2.25A SMD Non-Isolated (POL) 1 4.5V 18V 0.9 ~ 5.5 V - - 2.25A 12W - - Surface Mount 5-DIP SMD Module Dc/dc Converter; Output Power Max Texas Instruments Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 2.25 amps 2.25 amps 2.25 amps
DC Output Power 12.4 watts 10 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Programmable Power / 3U Programmable DC Power - hea6935-ea-bt-20060-500-3u-32154 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 500 amps
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details