Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - PTN78000AAST PTN78000AAST

Description
Manufacturer: Texas Instruments Win Source Part Number: 1240687-PTN78000AAST Series: PTN78000A Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OTP, UVLO Package: 5-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 0.75" L x 0.50" W x 0.36" H (19.1mm x 12.7mm x 9.1mm) Number of Outputs: 1 Voltage - Output 1: -15 ~ -3.3 V Efficiency: 84% Family Name: PTN78000AAST Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 7V Voltage Input MAX: 29V Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): CE-1050-TP; CE-1050; PTN78000AAH; Introduction Date: April 01, 2005 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1240687-PTN78000AAST Series: PTN78000A Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OTP, UVLO Package: 5-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 0.75" L x 0.50" W x 0.36" H (19.1mm x 12.7mm x 9.1mm) Number of Outputs: 1 Voltage - Output 1: -15 ~ -3.3 V Efficiency: 84% Family Name: PTN78000AAST Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 7V Voltage Input MAX: 29V Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): CE-1050-TP; CE-1050; PTN78000AAH; Introduction Date: April 01, 2005 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTN78000AAST
1240687-PTN78000AAST
Power Supplies Board Mount DCDC Converters - PTN78000AAST 1240687-PTN78000AAST
Manufacturer: Texas Instruments Win Source Part Number: 1240687-PTN78000AAST Series: PTN78000A Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OTP, UVLO Package: 5-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 0.75" L x 0.50" W x 0.36" H (19.1mm x 12.7mm x 9.1mm) Number of Outputs: 1 Voltage - Output 1: -15 ~ -3.3 V Efficiency: 84% Family Name: PTN78000AAST Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 7V Voltage Input MAX: 29V Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): CE-1050-TP; CE-1050; PTN78000AAH; Introduction Date: April 01, 2005 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240687-PTN78000AAST
Series: PTN78000A
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OTP, UVLO
Package: 5-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.75" L x 0.50" W x 0.36" H (19.1mm x 12.7mm x 9.1mm)
Number of Outputs: 1
Voltage - Output 1: -15 ~ -3.3 V
Efficiency: 84%
Family Name: PTN78000AAST
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 7V
Voltage Input MAX: 29V
Current - Output (Maximum): 1.5A
Alternative Parts (Cross-Reference): CE-1050-TP; CE-1050; PTN78000AAH;
Introduction Date: April 01, 2005
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - PTN78000AAST-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PTN78000AAST-ND
DC DC Converters PTN78000AAST-ND
Non-Isolated PoL Module DC DC Converter 1 Output -15 ~ -3.3V 1.5A 7V - 29V Input

Non-Isolated PoL Module DC DC Converter 1 Output -15 ~ -3.3V 1.5A 7V - 29V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTN78000AAST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTN78000AAST
Power Supplies - Board Mount - DC DC Converters PTN78000AAST
DC DC CONVERTER -15 TO -3.3V

DC DC CONVERTER -15 TO -3.3V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1240687-PTN78000AAST PTN78000AAST-ND PTN78000AAST
Product Name Power Supplies Board Mount DCDC Converters - PTN78000AAST DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Gold 1U ATX 3.1 900W Medical Power Supply - 96PS-A900W1UG-M - Advantech
Specs
Type Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / UL / CB / TUV / CCC
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details